Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-252
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-252
IC REG LINEAR POS ADJ 1A TO252-3
Linear Voltage Regulators LDO Adj Pos Vltg Reg
IC REG LINEAR POS ADJ 1A TO252-3
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | BA1117FP-E2CT-ND | BA1117FP-E2 | BA1117FP-E2 | BA1117FP-E2 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Adjustable / Variable | |||
| Package Type | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK | ||
| Special Features | Input Overcurrent Protection |