ROHM Semiconductor USA, LLC 10V 1A TO252 Voltage Regulator IC BA10FP-E2

Description
IC REG LINEAR 10V 1A TO252-3 Product overview: BA10FP-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10V, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA10FP-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 10V 1A TO252-3 Product overview: BA10FP-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10V, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA10FP-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10V 1A TO252 Voltage Regulator IC
776-BA10FP-E2
10V 1A TO252 Voltage Regulator IC 776-BA10FP-E2
IC REG LINEAR 10V 1A TO252-3 Product overview: BA10FP-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10V, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA10FP-E2 can be used for catalog matching and distributor lookup.

IC REG LINEAR 10V 1A TO252-3 Product overview: BA10FP-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10V, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA10FP-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - BA10FP-E2CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
BA10FP-E2CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BA10FP-E2CT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252

Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - BA10FP-E2DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
BA10FP-E2DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BA10FP-E2DKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252

Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - BA10FP-E2TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
BA10FP-E2TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BA10FP-E2TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252

Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - BA10FP-E2 - 010729-BA10FP-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BA10FP-E2
010729-BA10FP-E2
PMIC - PMIC - Voltage Regulators - Linear - BA10FP-E2 010729-BA10FP-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 010729-BA10FP-E2 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.3V @ 500mA Number of Regulators: 1 Output Type: Fixed Output Current: 1A Output Voltage: 10V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TO-252-3 Maximum Input Voltage: 25V Nominal Output Voltage (Min/Fixed): 10V Operating Supply Current: 2.5mA to 5mA PSRR: 55dB (120Hz) Control Protection Features: Over Current, Over Temperature, Over Voltage Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 010729-BA10FP-E2
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.3V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 10V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: TO-252-3
Maximum Input Voltage: 25V
Nominal Output Voltage (Min/Fixed): 10V
Operating Supply Current: 2.5mA to 5mA
PSRR: 55dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Over Voltage
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BA10FP-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BA10FP-E2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BA10FP-E2
IC REG LINEAR 10V 1A TO252-3

IC REG LINEAR 10V 1A TO252-3

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
BA10FP-E2
LDO Voltage Regulators BA10FP-E2
LDO Voltage Regulators REGULATOR 10V 1A

LDO Voltage Regulators REGULATOR 10V 1A

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - BA10FP-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
BA10FP-E2
PMIC - Voltage Regulators - Linear BA10FP-E2
IC REG LINEAR 10V 1A TO252-3

IC REG LINEAR 10V 1A TO252-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-BA10FP-E2 BA10FP-E2CT-ND 010729-BA10FP-E2 BA10FP-E2 BA10FP-E2 BA10FP-E2
Product Name 10V 1A TO252 Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - BA10FP-E2 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 Other; TO-252-3 DPAK
Output Voltage 10 volts 10 volts 10 volts 10 volts
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps
VIN 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Supervisors - ACS37800KMACTR-030B3-I2C - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 1223376 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details
Power Management IC - 713-BQ27510DRZT-G3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 2.5 volts
IOUT 0.0160 amps
View Details
2 suppliers