ROHM Semiconductor USA, LLC Linear - Linear - Comparators - BA10393F-E2 BA10393F-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 010728-BA10393F-E2 Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Open Collector Number of Elements: 2 Current - Quiescent (Max): 1mA Voltage - Input Offset (Max): 5mV @ 5V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 16mA @ 5V Family Name: BA10393 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOP Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Alternative Parts (Cross-Reference): LM293M; LM393DR2; LM293M_NL; Introduction Date: February 05, 1999 ECCN: EAR99 Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 010728-BA10393F-E2 Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Open Collector Number of Elements: 2 Current - Quiescent (Max): 1mA Voltage - Input Offset (Max): 5mV @ 5V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 16mA @ 5V Family Name: BA10393 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOP Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Alternative Parts (Cross-Reference): LM293M; LM393DR2; LM293M_NL; Introduction Date: February 05, 1999 ECCN: EAR99 Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - BA10393F-E2 - BA10393F-E2 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - BA10393F-E2
BA10393F-E2
Linear - Linear - Comparators - BA10393F-E2 BA10393F-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 010728-BA10393F-E2 Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Open Collector Number of Elements: 2 Current - Quiescent (Max): 1mA Voltage - Input Offset (Max): 5mV @ 5V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 16mA @ 5V Family Name: BA10393 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOP Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Alternative Parts (Cross-Reference): LM293M; LM393DR2; LM293M_NL; Introduction Date: February 05, 1999 ECCN: EAR99 Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 010728-BA10393F-E2
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Open Collector
Number of Elements: 2
Current - Quiescent (Max): 1mA
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 16mA @ 5V
Family Name: BA10393
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOP
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Alternative Parts (Cross-Reference): LM293M; LM393DR2; LM293M_NL;
Introduction Date: February 05, 1999
ECCN: EAR99
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - BA10393F-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
BA10393F-E2
Integrated Circuits (ICs) - Linear - Comparators BA10393F-E2
IC COMPARATOR 2 GEN PUR 8SOP

IC COMPARATOR 2 GEN PUR 8SOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators
Product Number BA10393F-E2 BA10393F-E2
Product Name Linear - Linear - Comparators - BA10393F-E2 Integrated Circuits (ICs) - Linear - Comparators
Type Identity
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ACT520/BRA - Rochester Electronics
Specs
Type Identity
Package Type DIP; Other; CDIP20
View Details
2 suppliers
Comparators - 1727-1769-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 4.5V ~ 5.5V
Package Type SOIC
View Details
2 suppliers
CD74HCT85 4-Bit Magnitude Comparator - CD74HCT85MT - Texas Instruments
Specs
Type Magnitude
Supply Voltage Other; 4.5
Package Type Other; CMOS
View Details
4 suppliers
Specs
Supply Voltage Other
View Details