Manufacturer: Rohm Semiconductor
Win Source Part Number: 230332-BA10358F-T1
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Family Name: BA10358
Alternative Parts (Cross-Reference): BA10358FV; BA10358F; BA10358F-E2;
Introduction Date: February 05, 1999
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing
Op Amp Dual Ground Sense Amplifier ±16V/32V 8-Pin SOP T/R Product overview: BA10358F-T1 from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16V, 32V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 16V, 32V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BA10358F-T1 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 230332-BA10358F-T1 | 687-BA10358F-T1 |
| Product Name | Integrated Circuits(ICs) | Dual 16V 32V Operational Amplifier IC |