ROHM Semiconductor USA, LLC Linear - Linear - Comparators - BA10339FV BA10339FV

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 863367-BA10339FV Operating Temperature Range: -40°C ~ 85°C Features: Comparator General Purpose Open-Collector 14-SSOP-B Package: Reel - TR Package: 14-LSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-SSOP-B ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 863367-BA10339FV Operating Temperature Range: -40°C ~ 85°C Features: Comparator General Purpose Open-Collector 14-SSOP-B Package: Reel - TR Package: 14-LSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-SSOP-B ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - BA10339FV - BA10339FV - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - BA10339FV
BA10339FV
Linear - Linear - Comparators - BA10339FV BA10339FV
Manufacturer: Rohm Semiconductor Win Source Part Number: 863367-BA10339FV Operating Temperature Range: -40°C ~ 85°C Features: Comparator General Purpose Open-Collector 14-SSOP-B Package: Reel - TR Package: 14-LSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-SSOP-B ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited)

Manufacturer: Rohm Semiconductor
Win Source Part Number: 863367-BA10339FV
Operating Temperature Range: -40°C ~ 85°C
Features: Comparator General Purpose Open-Collector 14-SSOP-B
Package: Reel - TR
Package: 14-LSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 14-SSOP-B
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)

Buy Now Datasheet
Comparators - 846-BA10339FVTR-ND - DigiKey
Thief River Falls, MN, United States
Comparator General Purpose Open-Collector 14-SSOP-B

Comparator General Purpose Open-Collector 14-SSOP-B

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Logic Comparators Logic Comparators
Product Number BA10339FV 846-BA10339FVTR-ND
Product Name Linear - Linear - Comparators - BA10339FV Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

 - DM7131J - Rochester Electronics
Specs
Type Identity
Package Type DIP; Other; CDIP16
View Details
2 suppliers
SN54AS885 8-Bit Magnitude Comparators - 5962-8975701LA - Texas Instruments
Specs
Type Magnitude
Supply Voltage Other; 4.5
Package Type Other; TTL
View Details
Comparators - 74HC688PW,112-ND - DigiKey
Specs
Type Identity
Supply Voltage 2V ~ 6V
Package Type TSSOP
View Details
2 suppliers
4-Bit Magnitude Comparator - 54LS85/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details