ROHM Semiconductor USA, LLC Comparators BA10339F-E2

Description
Comparator General Purpose Open Collector 14-SOP
Request a Quote Datasheet
Description
Comparator General Purpose Open Collector 14-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - BA10339F-E2CT-ND - DigiKey
Thief River Falls, MN, United States
Comparators
BA10339F-E2CT-ND
Comparators BA10339F-E2CT-ND
Comparator General Purpose Open Collector 14-SOP

Comparator General Purpose Open Collector 14-SOP

Buy Now Datasheet
Comparators - BA10339F-E2DKR-ND - DigiKey
Thief River Falls, MN, United States
Comparator General Purpose Open Collector 14-SOP

Comparator General Purpose Open Collector 14-SOP

Buy Now Datasheet
Comparators - BA10339F-E2TR-ND - DigiKey
Thief River Falls, MN, United States
Comparators
BA10339F-E2TR-ND
Comparators BA10339F-E2TR-ND
Comparator General Purpose Open Collector 14-SOP

Comparator General Purpose Open Collector 14-SOP

Buy Now Datasheet
Linear - Linear - Comparators - BA10339F-E2 - BA10339F-E2 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - BA10339F-E2
BA10339F-E2
Linear - Linear - Comparators - BA10339F-E2 BA10339F-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 010724-BA10339F-E2 Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Open Collector Number of Elements: 4 Current - Quiescent (Max): 2mA Voltage - Input Offset (Max): 5mV @ 5V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 16mA @ 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOP Supply Voltage - Operating: 3 V to 36 V, ±1.5 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 010724-BA10339F-E2
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Open Collector
Number of Elements: 4
Current - Quiescent (Max): 2mA
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 16mA @ 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOP
Supply Voltage - Operating: 3 V to 36 V, ±1.5 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - BA10339F-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
BA10339F-E2
Integrated Circuits (ICs) - Linear - Comparators BA10339F-E2
IC COMPARATOR 4 GEN PUR 14SOP

IC COMPARATOR 4 GEN PUR 14SOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number BA10339F-E2CT-ND BA10339F-E2 BA10339F-E2
Product Name Comparators Linear - Linear - Comparators - BA10339F-E2 Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

8-bit magnitude comparator - 74HC688PW,118 - Nexperia B.V.
Specs
Type Magnitude
Supply Voltage Other; +7
Features ESD Protection
View Details
4 suppliers
 - 25LS2521DC - Rochester Electronics
Specs
Package Type DIP; Other; CDIP
View Details
2 suppliers
SN54LS688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable - 8415301SA - Texas Instruments
Specs
Type Identity; Magnitude
Supply Voltage Other; 4.85
Package Type Other; TTL
View Details
2 suppliers
4-Bit Magnitude Comparator - 54LS85/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details