Manufacturer: Rohm Semiconductor
Win Source Part Number: 049055-BA09SFP-E2
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.3V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1A
Output Voltage: 9V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: TO-252-5
Maximum Input Voltage: 25V
Nominal Output Voltage (Min/Fixed): 9V
Operating Supply Current: 2.5mA to 5mA
PSRR: 55dB (120Hz)
Protection Features: Over Current, Over Temperature, Over Voltage
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
IC REG LINEAR 9V 1A TO252-5 Product overview: BA09SFP-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA09SFP-E2 can be used for catalog matching and distributor lookup.
IC REG LINEAR 9V 1A TO252-5
LDO Voltage Regulators REG 9V 1A
IC REG LINEAR 9V 1A TO252-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 049055-BA09SFP-E2 | 776-BA09SFP-E2 | BA09SFP-E2 | BA09SFP-E2 | BA09SFP-E2 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - BA09SFP-E2 | 9V 1A TO252 Voltage Regulator IC | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | |||
| Package Type | Other; TO-252-5 | Other; Tape & Reel (TR) | DPAK | ||
| Life Cycle Stage | Maturity; Active |