The BA09CC0WT is a fixed output LDO regulator from ROHM Semiconductor GmbH, designed to provide a stable 9V output with a maximum output current of 1A. It features a low saturation voltage and is suitable for various applications, including power supplies for consumer electronics such as DVD players, televisions, and personal computers. The device incorporates built-in protection circuits, including over-current protection to prevent damage from output short circuits, thermal shutdown to safeguard against overheating, and over-voltage protection to guard against power supply surges. The maximum input voltage for this regulator is 25V, and it operates within a temperature range of -40°C to +125°C. The BA09CC0WT is available in a TO220FP-5 package, making it suitable for applications requiring efficient thermal management.
ROHM's LDO regulators continue the trend towards increasing miniaturization and greater power efficiency and are optimized for power supplies of all types. The broad lineup includes low saturation fixed output types in 1A/2A/0.3A ratings, models with different output voltages and packages, and units with/without a shutdown switch. In addition, overcurrent, thermal shutdown, and overvoltage protection circuits are integrated to prevent IC destruction due to output shorts, IC overload, and surges on the power supply line, respectively.
ROHM's LDO regulators continue the trend towards increasing miniaturization and greater power efficiency and are optimized for power supplies of all types. The broad lineup includes low saturation fixed output types in 1A/2A/0.3A ratings, models with different output voltages and packages, and units with/without a shutdown switch. In addition, overcurrent, thermal shutdown, and overvoltage protection circuits are integrated to prevent IC destruction due to output shorts, IC overload, and surges on the power supply line, respectively.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 122252-BA09CC0WT
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.3V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1A
Output Voltage: 9V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220FP-5
Maximum Input Voltage: 25V
Nominal Output Voltage (Min/Fixed): 9V
Operating Supply Current: 2.5mA to 5mA
PSRR: 55dB (120Hz)
Protection Features: Over Current, Over Temperature, Over Voltage
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
IC REG LINEAR 9V 1A TO220-5 Product overview: BA09CC0WT from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 1A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 1A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA09CC0WT can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220FP-5
LDO Voltage Regulators REG 1A 9V
IC REG LINEAR 9V 1A TO220-5
IC REG LINEAR 9V 1A TO220-5
| ROHM Semiconductor USA, LLC | ROHM Semiconductor GmbH | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | BA09CC0WT | BA09CC0WT | 122252-BA09CC0WT | 776-BA09CC0WT | BA09CC0WT-ND | BA09CC0WT | BA09CC0WT | BA09CC0WT |
| Product Name | 2A/1A Fixed Output LDO Regulators with Shutdown Switch | 1A 9V, Fixed Output LDO Regulator | PMIC - PMIC - Voltage Regulators - Linear - BA09CC0WT | 9V 1A TO220 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Low Dropout | Standard | |||||
| Package Type | TO-220; Other; TO220FP-5 | TO-220; Other; TO220FP-5 | TO-220; Other; TO-220FP-5 | Other; Tube | TO-220; Other; TO-220-5 Full Pack | TO-220 | ||
| Output Voltage | 9 volts | 9 volts | 9 volts | 9 volts | 9 volts | 9 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | |
| VIN | 4 to 25 volts | 25 volts | 25 volts | 25 volts |