ROHM Semiconductor USA, LLC 2A/1A Fixed Output LDO Regulators BA09CC0T

Description
ROHM's LDO regulators continue the trend towards increasing miniaturization and greater power efficiency and are optimized for power supplies of all types. The broad lineup includes low saturation fixed output types in 1A/2A/0.3A ratings, models with different output voltages and packages, and units with/without a shutdown switch. In addition, overcurrent, thermal shutdown, and overvoltage protection circuits are integrated to prevent IC destruction due to output shorts, IC overload, and surges on the power supply line, respectively.
Request a Quote Datasheet
Description
ROHM's LDO regulators continue the trend towards increasing miniaturization and greater power efficiency and are optimized for power supplies of all types. The broad lineup includes low saturation fixed output types in 1A/2A/0.3A ratings, models with different output voltages and packages, and units with/without a shutdown switch. In addition, overcurrent, thermal shutdown, and overvoltage protection circuits are integrated to prevent IC destruction due to output shorts, IC overload, and surges on the power supply line, respectively.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2A/1A Fixed Output LDO Regulators - BA09CC0T - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
2A/1A Fixed Output LDO Regulators
BA09CC0T
2A/1A Fixed Output LDO Regulators BA09CC0T
ROHM's LDO regulators continue the trend towards increasing miniaturization and greater power efficiency and are optimized for power supplies of all types. The broad lineup includes low saturation fixed output types in 1A/2A/0.3A ratings, models with different output voltages and packages, and units with/without a shutdown switch. In addition, overcurrent, thermal shutdown, and overvoltage protection circuits are integrated to prevent IC destruction due to output shorts, IC overload, and surges on the power supply line, respectively.

ROHM's LDO regulators continue the trend towards increasing miniaturization and greater power efficiency and are optimized for power supplies of all types. The broad lineup includes low saturation fixed output types in 1A/2A/0.3A ratings, models with different output voltages and packages, and units with/without a shutdown switch. In addition, overcurrent, thermal shutdown, and overvoltage protection circuits are integrated to prevent IC destruction due to output shorts, IC overload, and surges on the power supply line, respectively.

Supplier's Site Datasheet
1A 9V, Fixed Output LDO Regulator - BA09CC0T - ROHM Semiconductor GmbH
Willich, Germany
1A 9V, Fixed Output LDO Regulator
BA09CC0T
1A 9V, Fixed Output LDO Regulator BA09CC0T
ROHM's LDO regulators continue the trend towards increasing miniaturization and greater power efficiency and are optimized for power supplies of all types. The broad lineup includes low saturation fixed output types in 1A/2A/0.3A ratings, models with different output voltages and packages, and units with/without a shutdown switch. In addition, overcurrent, thermal shutdown, and overvoltage protection circuits are integrated to prevent IC destruction due to output shorts, IC overload, and surges on the power supply line, respectively.

ROHM's LDO regulators continue the trend towards increasing miniaturization and greater power efficiency and are optimized for power supplies of all types. The broad lineup includes low saturation fixed output types in 1A/2A/0.3A ratings, models with different output voltages and packages, and units with/without a shutdown switch. In addition, overcurrent, thermal shutdown, and overvoltage protection circuits are integrated to prevent IC destruction due to output shorts, IC overload, and surges on the power supply line, respectively.

Supplier's Site Datasheet
Singapore, Singapore
9V 1A Voltage Regulator IC
776-BA09CC0T
9V 1A Voltage Regulator IC 776-BA09CC0T
IC REG LINEAR 9V 1A TO220FP Product overview: BA09CC0T from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA09CC0T can be used for catalog matching and distributor lookup.

IC REG LINEAR 9V 1A TO220FP Product overview: BA09CC0T from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA09CC0T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - BA09CC0T - 049054-BA09CC0T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BA09CC0T
049054-BA09CC0T
PMIC - PMIC - Voltage Regulators - Linear - BA09CC0T 049054-BA09CC0T
Manufacturer: Rohm Semiconductor Win Source Part Number: 049054-BA09CC0T Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.3V @ 500mA Number of Regulators: 1 Output Type: Fixed Output Current: 1A Output Voltage: 9V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220FP Maximum Input Voltage: 25V Nominal Output Voltage (Min/Fixed): 9V Operating Supply Current: 2.5mA to 5mA PSRR: 55dB (120Hz) Control Protection Features: Over Current, Over Temperature, Over Voltage Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049054-BA09CC0T
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.3V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 9V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220FP
Maximum Input Voltage: 25V
Nominal Output Voltage (Min/Fixed): 9V
Operating Supply Current: 2.5mA to 5mA
PSRR: 55dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Over Voltage
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
BA09CC0T
PMIC - Voltage Regulators - Linear BA09CC0T
IC REG LINEAR 9V 1A TO220FP

IC REG LINEAR 9V 1A TO220FP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
BA09CC0T
LDO Voltage Regulators BA09CC0T
LDO Voltage Regulators REG 1A 9V

LDO Voltage Regulators REG 1A 9V

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BA09CC0T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BA09CC0T
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BA09CC0T
IC REG LINEAR 9V 1A TO220FP

IC REG LINEAR 9V 1A TO220FP

Supplier's Site

Technical Specifications

  ROHM Semiconductor USA, LLC ROHM Semiconductor GmbH ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number BA09CC0T BA09CC0T 776-BA09CC0T 049054-BA09CC0T BA09CC0T BA09CC0T BA09CC0T
Product Name 2A/1A Fixed Output LDO Regulators 1A 9V, Fixed Output LDO Regulator 9V 1A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - BA09CC0T PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout
Package Type TO-220; Other; TO220FP-3 TO-220; Other; TO220FP-3 Other; Tube TO-220; Other; TO-220FP
Output Voltage 9 volts 9 volts 9 volts 9 volts 9 volts
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps
VIN 4 to 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data