ROHM's LDO regulators continue the trend towards increasing miniaturization and greater power efficiency and are optimized for power supplies of all types. The broad lineup includes low saturation fixed output types in 1A/2A/0.3A ratings, models with different output voltages and packages, and units with/without a shutdown switch. In addition, overcurrent, thermal shutdown, and overvoltage protection circuits are integrated to prevent IC destruction due to output shorts, IC overload, and surges on the power supply line, respectively.
ROHM's LDO regulators continue the trend towards increasing miniaturization and greater power efficiency and are optimized for power supplies of all types. The broad lineup includes low saturation fixed output types in 1A/2A/0.3A ratings, models with different output voltages and packages, and units with/without a shutdown switch. In addition, overcurrent, thermal shutdown, and overvoltage protection circuits are integrated to prevent IC destruction due to output shorts, IC overload, and surges on the power supply line, respectively.
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220FP-5
Manufacturer: Rohm Semiconductor
Win Source Part Number: 912738-BA08CC0WT
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220-5
Package: TO-220-5 Full Pack
Package: Tube
Mounting: Through Hole
Family Name: BA08
Categories: Integrated Circuits (ICs)
Case / Package: TO-220-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG LINEAR 8V 1A TO220-5 Product overview: BA08CC0WT from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 1A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 1A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA08CC0WT can be used for catalog matching and distributor lookup.
IC REG LINEAR 8V 1A TO220-5
LDO Voltage Regulators REG 1A 8V
IC REG LINEAR 8V 1A TO220-5
| ROHM Semiconductor USA, LLC | ROHM Semiconductor GmbH | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | BA08CC0WT | BA08CC0WT | BA08CC0WT-ND | 912738-BA08CC0WT | 776-BA08CC0WT | BA08CC0WT | BA08CC0WT | BA08CC0WT |
| Product Name | 2A/1A Fixed Output LDO Regulators with Shutdown Switch | 1A 8V, Fixed Output LDO Regulator | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - BA08CC0WT | 8V 1A TO220 Voltage Regulator IC | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||||
| Package Type | TO-220; Other; TO220FP-5 | TO-220; Other; TO220FP-5 | TO-220; Other; TO-220-5 Full Pack | TO-220; Other; TO-220-5 | Other; Tube | TO-220 | ||
| Output Voltage | 8 volts | 8 volts | 8 volts | 8 volts | 8 volts | |||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | ||
| VIN | 4 to 25 volts | 25 volts | 25 volts |