ROHM's LDO regulators continue the trend towards increasing miniaturization and greater power efficiency and are optimized for power supplies of all types. The broad lineup includes low saturation fixed output types in 1A/2A/0.3A ratings, models with different output voltages and packages, and units with/without a shutdown switch. In addition, overcurrent, thermal shutdown, and overvoltage protection circuits are integrated to prevent IC destruction due to output shorts, IC overload, and surges on the power supply line, respectively.
ROHM's LDO regulators continue the trend towards increasing miniaturization and greater power efficiency and are optimized for power supplies of all types. The broad lineup includes low saturation fixed output types in 1A/2A/0.3A ratings, models with different output voltages and packages, and units with/without a shutdown switch. In addition, overcurrent, thermal shutdown, and overvoltage protection circuits are integrated to prevent IC destruction due to output shorts, IC overload, and surges on the power supply line, respectively.
LDO Voltage Regulators REG 1A 7V
IC REG LINEAR 7V 1A TO220-5
IC REG LINEAR 7V 1A TO220-5
| ROHM Semiconductor USA, LLC | ROHM Semiconductor GmbH | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | BA07CC0WT | BA07CC0WT | BA07CC0WT | BA07CC0WT | BA07CC0WT |
| Product Name | 2A/1A Fixed Output LDO Regulators with Shutdown Switch | 1A 7V, Fixed Output LDO Regulator | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | ||||
| Package Type | TO-220; Other; TO220FP-5 | TO-220; Other; TO220FP-5 | TO-220 | ||
| Output Voltage | 7 volts | 7 volts | 7 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps |