Manufacturer: Rohm Semiconductor
Win Source Part Number: 1150989-BA07CC0WFP-E
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: TO-252-5, DPak (4 Leads + Tab), TO-252AD
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 1A
Family Name: BA07CC0
Output Voltage: 7V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.5mA ~ 5mA
PSRR: 55dB (120Hz)
Protection Features: Over Current, Over Temperature, Over Voltage
Manufacturer Homepage: www.rohm.com
Manufacturer Package: TO-252-5
Voltage Input MAX: 25V
Alternative Parts (Cross-Reference): R1501S069B-E2-FE; R1500J072B-T1-FE; R1500J069B-T1-FE;
Introduction Date: April 14, 2005
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
IC REG LINEAR 7V 1A TO252-5 Product overview: BA07CC0WFP-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 7V, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA07CC0WFP-E2 can be used for catalog matching and distributor lookup.
IC REG LINEAR 7V 1A TO252-5
LDO Voltage Regulators REG 1A 7V
IC REG LINEAR 7V 1A TO252-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1150989-BA07CC0WFP-E2 | 776-BA07CC0WFP-E2 | BA07CC0WFP-E2 | BA07CC0WFP-E2 | BA07CC0WFP-E2 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - BA07CC0WFP-E2 | 7V 1A TO252 Voltage Regulator IC | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | |||
| Package Type | DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD | Other; Tape & Reel (TR) | |||
| Special Features | Shutdown (Inhibit) Pin; Input Overcurrent Protection; Enable | Enable | |||
| Output Voltage | 7 volts | 7 volts | 7 volts |