ROHM Semiconductor USA, LLC 2A/1A Fixed Output LDO Regulators BA07CC0T

Description
ROHM's LDO regulators continue the trend towards increasing miniaturization and greater power efficiency and are optimized for power supplies of all types. The broad lineup includes low saturation fixed output types in 1A/2A/0.3A ratings, models with different output voltages and packages, and units with/without a shutdown switch. In addition, overcurrent, thermal shutdown, and overvoltage protection circuits are integrated to prevent IC destruction due to output shorts, IC overload, and surges on the power supply line, respectively.
Request a Quote Datasheet
Description
ROHM's LDO regulators continue the trend towards increasing miniaturization and greater power efficiency and are optimized for power supplies of all types. The broad lineup includes low saturation fixed output types in 1A/2A/0.3A ratings, models with different output voltages and packages, and units with/without a shutdown switch. In addition, overcurrent, thermal shutdown, and overvoltage protection circuits are integrated to prevent IC destruction due to output shorts, IC overload, and surges on the power supply line, respectively.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2A/1A Fixed Output LDO Regulators - BA07CC0T - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
2A/1A Fixed Output LDO Regulators
BA07CC0T
2A/1A Fixed Output LDO Regulators BA07CC0T
ROHM's LDO regulators continue the trend towards increasing miniaturization and greater power efficiency and are optimized for power supplies of all types. The broad lineup includes low saturation fixed output types in 1A/2A/0.3A ratings, models with different output voltages and packages, and units with/without a shutdown switch. In addition, overcurrent, thermal shutdown, and overvoltage protection circuits are integrated to prevent IC destruction due to output shorts, IC overload, and surges on the power supply line, respectively.

ROHM's LDO regulators continue the trend towards increasing miniaturization and greater power efficiency and are optimized for power supplies of all types. The broad lineup includes low saturation fixed output types in 1A/2A/0.3A ratings, models with different output voltages and packages, and units with/without a shutdown switch. In addition, overcurrent, thermal shutdown, and overvoltage protection circuits are integrated to prevent IC destruction due to output shorts, IC overload, and surges on the power supply line, respectively.

Supplier's Site Datasheet
1A 7V, Fixed Output LDO Regulator - BA07CC0T - ROHM Semiconductor GmbH
Willich, Germany
1A 7V, Fixed Output LDO Regulator
BA07CC0T
1A 7V, Fixed Output LDO Regulator BA07CC0T
ROHM's LDO regulators continue the trend towards increasing miniaturization and greater power efficiency and are optimized for power supplies of all types. The broad lineup includes low saturation fixed output types in 1A/2A/0.3A ratings, models with different output voltages and packages, and units with/without a shutdown switch. In addition, overcurrent, thermal shutdown, and overvoltage protection circuits are integrated to prevent IC destruction due to output shorts, IC overload, and surges on the power supply line, respectively.

ROHM's LDO regulators continue the trend towards increasing miniaturization and greater power efficiency and are optimized for power supplies of all types. The broad lineup includes low saturation fixed output types in 1A/2A/0.3A ratings, models with different output voltages and packages, and units with/without a shutdown switch. In addition, overcurrent, thermal shutdown, and overvoltage protection circuits are integrated to prevent IC destruction due to output shorts, IC overload, and surges on the power supply line, respectively.

Supplier's Site Datasheet
Singapore, Singapore
7V 1A Voltage Regulator IC
776-BA07CC0T
7V 1A Voltage Regulator IC 776-BA07CC0T
IC REG LINEAR 7V 1A TO220FP Product overview: BA07CC0T from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 7V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA07CC0T can be used for catalog matching and distributor lookup.

IC REG LINEAR 7V 1A TO220FP Product overview: BA07CC0T from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 7V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA07CC0T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - BA07CC0T - 769652-BA07CC0T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BA07CC0T
769652-BA07CC0T
PMIC - PMIC - Voltage Regulators - Linear - BA07CC0T 769652-BA07CC0T
Manufacturer: Rohm Semiconductor Win Source Part Number: 769652-BA07CC0T Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-220-3 Full Pack Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Output Current: 1A Family Name: BA07CC0 Output Voltage: 7V Categories: Integrated Circuits (ICs) Operating Supply Current: 2.5mA ~ 5mA PSRR: 55dB (120Hz) Protection Features: Over Current, Over Temperature, Over Voltage Manufacturer Package: TO-220FP Voltage Input MAX: 25V Alternative Parts (Cross-Reference): R1500H071B-T1-FE; R1500J072B-T1-FE; uPC24M07AHF; R1500H069B-T1-FE; Introduction Date: April 14, 2005 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 769652-BA07CC0T
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-220-3 Full Pack
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 1A
Family Name: BA07CC0
Output Voltage: 7V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.5mA ~ 5mA
PSRR: 55dB (120Hz)
Protection Features: Over Current, Over Temperature, Over Voltage
Manufacturer Package: TO-220FP
Voltage Input MAX: 25V
Alternative Parts (Cross-Reference): R1500H071B-T1-FE; R1500J072B-T1-FE; uPC24M07AHF; R1500H069B-T1-FE;
Introduction Date: April 14, 2005
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
BA07CC0T
LDO Voltage Regulators BA07CC0T
LDO Voltage Regulators IC LDO 1A 7V

LDO Voltage Regulators IC LDO 1A 7V

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
BA07CC0T
PMIC - Voltage Regulators - Linear BA07CC0T
IC REG LINEAR 7V 1A TO220FP

IC REG LINEAR 7V 1A TO220FP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BA07CC0T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BA07CC0T
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BA07CC0T
IC REG LINEAR 7V 1A TO220FP

IC REG LINEAR 7V 1A TO220FP

Supplier's Site

Technical Specifications

  ROHM Semiconductor USA, LLC ROHM Semiconductor GmbH ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number BA07CC0T BA07CC0T 776-BA07CC0T 769652-BA07CC0T BA07CC0T BA07CC0T BA07CC0T
Product Name 2A/1A Fixed Output LDO Regulators 1A 7V, Fixed Output LDO Regulator 7V 1A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - BA07CC0T LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout
Package Type TO-220; Other; TO220FP-3 TO-220; Other; TO220FP-3 Other; Tube TO-220; Other; TO-220-3 Full Pack TO-220
Output Voltage 7 volts 7 volts 7 volts 7 volts 7 volts
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps
VIN 4 to 25 volts 25 volts
Unlock Full Specs
to access all available technical data