ROHM Semiconductor USA, LLC Ldo, Fixed, 7V, 1A, -40 To 125Deg C; Output Type Rohm BA07CC0T

Description
LDO, FIXED, 7V, 1A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:4V; Input Voltage Max:25V; Fixed Output Voltage Nom.:7V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 7V, 1A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:4V; Input Voltage Max:25V; Fixed Output Voltage Nom.:7V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 7V, 1A, -40 To 125Deg C; Output Type Rohm - 73AC9677 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 7V, 1A, -40 To 125Deg C; Output Type Rohm
73AC9677
Ldo, Fixed, 7V, 1A, -40 To 125Deg C; Output Type Rohm 73AC9677
LDO, FIXED, 7V, 1A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:4V; Input Voltage Max:25V; Fixed Output Voltage Nom.:7V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage RoHS Compliant: Yes

LDO, FIXED, 7V, 1A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:4V; Input Voltage Max:25V; Fixed Output Voltage Nom.:7V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 73AC9677
Product Name Ldo, Fixed, 7V, 1A, -40 To 125Deg C; Output Type Rohm
Input Voltage 4 to 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details