Manufacturer: Rohm Semiconductor
Win Source Part Number: 049046-BA06FP-E2
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.3V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: TO-252-3
Maximum Input Voltage: 25V
Nominal Output Voltage (Min/Fixed): 6V
Operating Supply Current: 2.5mA to 5mA
PSRR: 55dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Over Voltage
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252
IC REG LINEAR 6V 1A TO252-3 Product overview: BA06FP-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6V, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA06FP-E2 can be used for catalog matching and distributor lookup.
IC REG LINEAR 6V 1A TO252-3
IC REG LINEAR 6V 1A TO252-3
LDO Voltage Regulators REGULATOR 6V 1A
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 049046-BA06FP-E2 | BA06FP-E2-ND | 776-BA06FP-E2 | BA06FP-E2 | BA06FP-E2 | BA06FP-E2 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - BA06FP-E2 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 6V 1A TO252 Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; TO-252-3 | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Other; Tape & Reel (TR) | |||
| Life Cycle Stage | Maturity; Active |