LAPIS Semiconductor PMIC - PMIC - Voltage Regulators - Linear - BA05ST-V5 BA05ST-V5

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049043-BA05ST-V5 Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.3V @ 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 1A Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TO-220FP-5 Maximum Input Voltage: 25V Nominal Output Voltage (Min/Fixed): 5V Operating Supply Current: 2.5mA to 5mA PSRR: 55dB (120Hz) Protection Features: Over Current, Over Temperature, Over Voltage Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049043-BA05ST-V5 Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.3V @ 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 1A Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TO-220FP-5 Maximum Input Voltage: 25V Nominal Output Voltage (Min/Fixed): 5V Operating Supply Current: 2.5mA to 5mA PSRR: 55dB (120Hz) Protection Features: Over Current, Over Temperature, Over Voltage Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - BA05ST-V5 - 049043-BA05ST-V5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BA05ST-V5
049043-BA05ST-V5
PMIC - PMIC - Voltage Regulators - Linear - BA05ST-V5 049043-BA05ST-V5
Manufacturer: Rohm Semiconductor Win Source Part Number: 049043-BA05ST-V5 Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.3V @ 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 1A Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TO-220FP-5 Maximum Input Voltage: 25V Nominal Output Voltage (Min/Fixed): 5V Operating Supply Current: 2.5mA to 5mA PSRR: 55dB (120Hz) Protection Features: Over Current, Over Temperature, Over Voltage Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049043-BA05ST-V5
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.3V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1A
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: TO-220FP-5
Maximum Input Voltage: 25V
Nominal Output Voltage (Min/Fixed): 5V
Operating Supply Current: 2.5mA to 5mA
PSRR: 55dB (120Hz)
Protection Features: Over Current, Over Temperature, Over Voltage
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
5V 1A Voltage Regulator IC
776-BA05ST-V5
5V 1A Voltage Regulator IC 776-BA05ST-V5
IC REG LINEAR 5V 1A TO220FP-5 Product overview: BA05ST-V5 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA05ST-V5 can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 1A TO220FP-5 Product overview: BA05ST-V5 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA05ST-V5 can be used for catalog matching and distributor lookup.

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - BA05ST-V5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
BA05ST-V5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BA05ST-V5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220FP-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220FP-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BA05ST-V5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BA05ST-V5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BA05ST-V5
IC REG LINEAR 5V 1A TO220FP-5

IC REG LINEAR 5V 1A TO220FP-5

Supplier's Site
PMIC - Voltage Regulators - Linear - BA05ST-V5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
BA05ST-V5
PMIC - Voltage Regulators - Linear BA05ST-V5
IC REG LINEAR 5V 1A TO220FP-5

IC REG LINEAR 5V 1A TO220FP-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 049043-BA05ST-V5 776-BA05ST-V5 BA05ST-V5-ND BA05ST-V5 BA05ST-V5
Product Name PMIC - PMIC - Voltage Regulators - Linear - BA05ST-V5 5V 1A Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed
Package Type TO-220; Other; TO-220FP-5 Other; Tube TO-220; Other; TO-220-5 Full Pack (Formed Leads)
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data