ROHM Semiconductor USA, LLC 5V 1A LDO Voltage Regulator IC BA05CCOFP-E2

Description
LDO Regulator Pos 5V 1A 3-Pin(2+Tab) CPT T/R Product overview: BA05CCOFP-E2 from ROHM Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-BA05CCOFP-E2 can be used for catalog matching and distributor lookup.
Request a Quote
Description
LDO Regulator Pos 5V 1A 3-Pin(2+Tab) CPT T/R Product overview: BA05CCOFP-E2 from ROHM Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-BA05CCOFP-E2 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 1A LDO Voltage Regulator IC
699-BA05CCOFP-E2
5V 1A LDO Voltage Regulator IC 699-BA05CCOFP-E2
LDO Regulator Pos 5V 1A 3-Pin(2+Tab) CPT T/R Product overview: BA05CCOFP-E2 from ROHM Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-BA05CCOFP-E2 can be used for catalog matching and distributor lookup.

LDO Regulator Pos 5V 1A 3-Pin(2+Tab) CPT T/R Product overview: BA05CCOFP-E2 from ROHM Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-BA05CCOFP-E2 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 230304-BA05CCOFP-E2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
230304-BA05CCOFP-E2
Integrated Circuits(ICs) 230304-BA05CCOFP-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 230304-BA05CCOFP-E2 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: BA05CC0 Alternative Parts (Cross-Reference): BA05CC0WFP-E2; BA05CC0WT; BA05CC0T; BA05CC0FP-TR; Introduction Date: April 14, 2005 ECCN: EAR99 Estimated EOL Date: 2030 Halogen Free: Not Compliant Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 230304-BA05CCOFP-E2
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Family Name: BA05CC0
Alternative Parts (Cross-Reference): BA05CC0WFP-E2; BA05CC0WT; BA05CC0T; BA05CC0FP-TR;
Introduction Date: April 14, 2005
ECCN: EAR99
Estimated EOL Date: 2030
Halogen Free: Not Compliant
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 699-BA05CCOFP-E2 230304-BA05CCOFP-E2
Product Name 5V 1A LDO Voltage Regulator IC Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data