ROHM Semiconductor GmbH 1A 5V, Fixed Output LDO Regulator BA05CC0WFP

Description
ROHM's LDO regulators continue the trend towards increasing miniaturization and greater power efficiency and are optimized for power supplies of all types. The broad lineup includes low saturation fixed output types in 1A/2A/0.3A ratings, models with different output voltages and packages, and units with/without a shutdown switch. In addition, overcurrent, thermal shutdown, and overvoltage protection circuits are integrated to prevent IC destruction due to output shorts, IC overload, and surges on the power supply line, respectively.
Request a Quote Datasheet
Description
ROHM's LDO regulators continue the trend towards increasing miniaturization and greater power efficiency and are optimized for power supplies of all types. The broad lineup includes low saturation fixed output types in 1A/2A/0.3A ratings, models with different output voltages and packages, and units with/without a shutdown switch. In addition, overcurrent, thermal shutdown, and overvoltage protection circuits are integrated to prevent IC destruction due to output shorts, IC overload, and surges on the power supply line, respectively.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1A 5V, Fixed Output LDO Regulator - BA05CC0WFP - ROHM Semiconductor GmbH
Willich, Germany
1A 5V, Fixed Output LDO Regulator
BA05CC0WFP
1A 5V, Fixed Output LDO Regulator BA05CC0WFP
ROHM's LDO regulators continue the trend towards increasing miniaturization and greater power efficiency and are optimized for power supplies of all types. The broad lineup includes low saturation fixed output types in 1A/2A/0.3A ratings, models with different output voltages and packages, and units with/without a shutdown switch. In addition, overcurrent, thermal shutdown, and overvoltage protection circuits are integrated to prevent IC destruction due to output shorts, IC overload, and surges on the power supply line, respectively.

ROHM's LDO regulators continue the trend towards increasing miniaturization and greater power efficiency and are optimized for power supplies of all types. The broad lineup includes low saturation fixed output types in 1A/2A/0.3A ratings, models with different output voltages and packages, and units with/without a shutdown switch. In addition, overcurrent, thermal shutdown, and overvoltage protection circuits are integrated to prevent IC destruction due to output shorts, IC overload, and surges on the power supply line, respectively.

Supplier's Site Datasheet
2A/1A Fixed Output LDO Regulators with Shutdown Switch - BA05CC0WFP - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
2A/1A Fixed Output LDO Regulators with Shutdown Switch
BA05CC0WFP
2A/1A Fixed Output LDO Regulators with Shutdown Switch BA05CC0WFP
ROHM's LDO regulators continue the trend towards increasing miniaturization and greater power efficiency and are optimized for power supplies of all types. The broad lineup includes low saturation fixed output types in 1A/2A/0.3A ratings, models with different output voltages and packages, and units with/without a shutdown switch. In addition, overcurrent, thermal shutdown, and overvoltage protection circuits are integrated to prevent IC destruction due to output shorts, IC overload, and surges on the power supply line, respectively.

ROHM's LDO regulators continue the trend towards increasing miniaturization and greater power efficiency and are optimized for power supplies of all types. The broad lineup includes low saturation fixed output types in 1A/2A/0.3A ratings, models with different output voltages and packages, and units with/without a shutdown switch. In addition, overcurrent, thermal shutdown, and overvoltage protection circuits are integrated to prevent IC destruction due to output shorts, IC overload, and surges on the power supply line, respectively.

Supplier's Site Datasheet
Singapore, Singapore
1A LDO Voltage Regulator IC
699-BA05CC0WFP
1A LDO Voltage Regulator IC 699-BA05CC0WFP
1A Low Dropout Voltage Regulator with Shut Down Switch (Adjustable Voltage) Product overview: BA05CC0WFP from ROHM Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-BA05CC0WFP can be used for catalog matching and distributor lookup.

1A Low Dropout Voltage Regulator with Shut Down Switch (Adjustable Voltage) Product overview: BA05CC0WFP from ROHM Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-BA05CC0WFP can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - BA05CC0WFP - 1150987-BA05CC0WFP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BA05CC0WFP
1150987-BA05CC0WFP
PMIC - PMIC - Voltage Regulators - Linear - BA05CC0WFP 1150987-BA05CC0WFP
Manufacturer: Rohm Semiconductor Win Source Part Number: 1150987-BA05CC0WFP Manufacturer Homepage: www.rohm.com Alternative Parts (Cross-Reference): LD29150PT50R; BA05SFP-E2; BA05SFP; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1150987-BA05CC0WFP
Manufacturer Homepage: www.rohm.com
Alternative Parts (Cross-Reference): LD29150PT50R; BA05SFP-E2; BA05SFP;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number BA05CC0WFP BA05CC0WFP 699-BA05CC0WFP 1150987-BA05CC0WFP
Product Name 1A 5V, Fixed Output LDO Regulator 2A/1A Fixed Output LDO Regulators with Shutdown Switch 1A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - BA05CC0WFP
Package Type Other; TO252-5 Other; TO252-5
Output Voltage 5 volts 5 volts
IOUT 1 amps 1 amps
Unlock Full Specs
to access all available technical data