LDO Regulator Pos 5V 1A 5-Pin(4+Tab) TO-252 T/R Product overview: BA05CC0WFP-E2 from ROHM Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1A, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, TO-252, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-BA05CC0WFP-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 010709-BA05CC0WFP-E2
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.3V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1A
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-252-5
Maximum Input Voltage: 25V
Nominal Output Voltage (Min/Fixed): 5V
Operating Supply Current: 2.5mA to 5mA
PSRR: 55dB (120Hz)
Protection Features: Over Current, Over Temperature, Over Voltage
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
IC REG LINEAR 5V 1A TO252-5
IC REG LINEAR 5V 1A TO252-5
LDO Voltage Regulators REG 1A 5V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-BA05CC0WFP-E2 | 010709-BA05CC0WFP-E2 | BA05CC0WFP-E2 | BA05CC0WFP-E2 | BA05CC0WFP-E2 |
| Product Name | 5V 1A TO-252 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - BA05CC0WFP-E2 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; Tape and Reel | Other; TO-252-5 | DPAK | ||
| Output Voltage | 5 volts | 5 volts | 5 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | |
| Dropout Voltage | 0.3000 volts | 0.3000 volts |