IC REG LINEAR 3.6V 150MA SMP5 / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SMP5 Product overview: BA036LBSG-TR from ROHM Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.6V, 150MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-BA036LBSG-TR can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.6V 150MA SMP5
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-BA036LBSG-TR | BA036LBSG-TR |
| Product Name | 3.6V 150MA LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | |
| Package Type | Other; Tape & Reel | |
| Output Voltage | 3.6 volts | |
| IOUT | 0.1500 amps | 0.1500 amps |
| VIN | 7 volts |