ROHM Semiconductor USA, LLC Integrated Circuits(ICs) BA033CCOFP-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 230297-BA033CCOFP-E2 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: BA033CC0 Alternative Parts (Cross-Reference): BA033CC0WFP-E2; BA033CC0T; BA033CC0WT; BA033CC0FP-TR; Introduction Date: April 14, 2005 ECCN: EAR99 Estimated EOL Date: 2030 Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 230297-BA033CCOFP-E2 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: BA033CC0 Alternative Parts (Cross-Reference): BA033CC0WFP-E2; BA033CC0T; BA033CC0WT; BA033CC0FP-TR; Introduction Date: April 14, 2005 ECCN: EAR99 Estimated EOL Date: 2030 Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 230297-BA033CCOFP-E2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
230297-BA033CCOFP-E2
Integrated Circuits(ICs) 230297-BA033CCOFP-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 230297-BA033CCOFP-E2 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: BA033CC0 Alternative Parts (Cross-Reference): BA033CC0WFP-E2; BA033CC0T; BA033CC0WT; BA033CC0FP-TR; Introduction Date: April 14, 2005 ECCN: EAR99 Estimated EOL Date: 2030 Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 230297-BA033CCOFP-E2
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Family Name: BA033CC0
Alternative Parts (Cross-Reference): BA033CC0WFP-E2; BA033CC0T; BA033CC0WT; BA033CC0FP-TR;
Introduction Date: April 14, 2005
ECCN: EAR99
Estimated EOL Date: 2030
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
3.3V 1A LDO Voltage Regulator IC
699-BA033CCOFP-E2
3.3V 1A LDO Voltage Regulator IC 699-BA033CCOFP-E2
LDO Regulator Pos 3.3V 1A 3-Pin(2+Tab) CPT T/R Product overview: BA033CCOFP-E2 from ROHM Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-BA033CCOFP-E2 can be used for catalog matching and distributor lookup.

LDO Regulator Pos 3.3V 1A 3-Pin(2+Tab) CPT T/R Product overview: BA033CCOFP-E2 from ROHM Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-BA033CCOFP-E2 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 230297-BA033CCOFP-E2 699-BA033CCOFP-E2
Product Name Integrated Circuits(ICs) 3.3V 1A LDO Voltage Regulator IC
Unlock Full Specs
to access all available technical data