ROHM Semiconductor USA, LLC 3.2V 150MA LDO Voltage Regulator IC BA032LBSG-TR

Description
IC REG LINEAR 3.2V 150MA SMP5 / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SMP5 Product overview: BA032LBSG-TR from ROHM Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.2V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.2V, 150MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-BA032LBSG-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 3.2V 150MA SMP5 / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SMP5 Product overview: BA032LBSG-TR from ROHM Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.2V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.2V, 150MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-BA032LBSG-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.2V 150MA LDO Voltage Regulator IC
699-BA032LBSG-TR
3.2V 150MA LDO Voltage Regulator IC 699-BA032LBSG-TR
IC REG LINEAR 3.2V 150MA SMP5 / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SMP5 Product overview: BA032LBSG-TR from ROHM Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.2V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.2V, 150MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-BA032LBSG-TR can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.2V 150MA SMP5 / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SMP5 Product overview: BA032LBSG-TR from ROHM Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.2V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.2V, 150MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-BA032LBSG-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 230294-BA032LBSG-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
230294-BA032LBSG-TR
Integrated Circuits(ICs) 230294-BA032LBSG-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 230294-BA032LBSG-TR Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: BA032LBSG Alternative Parts (Cross-Reference): BA032LBSG; PQ1T331M2ZP; ZSPM4141AI1W31; PQ1T321M2ZPH; Introduction Date: July 11, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 230294-BA032LBSG-TR
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Family Name: BA032LBSG
Alternative Parts (Cross-Reference): BA032LBSG; PQ1T331M2ZP; ZSPM4141AI1W31; PQ1T321M2ZPH;
Introduction Date: July 11, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now
PMIC - Voltage Regulators - Linear - BA032LBSG-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
BA032LBSG-TR
PMIC - Voltage Regulators - Linear BA032LBSG-TR
IC REG LINEAR 3.2V 150MA SMP5

IC REG LINEAR 3.2V 150MA SMP5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-BA032LBSG-TR 230294-BA032LBSG-TR BA032LBSG-TR
Product Name 3.2V 150MA LDO Voltage Regulator IC Integrated Circuits(ICs) PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed
Package Type Other; Tape & Reel
Output Voltage 3.2 volts
IOUT 0.1500 amps 0.1500 amps
VIN 7 volts
Unlock Full Specs
to access all available technical data