ROHM Semiconductor USA, LLC Ldo, Adj, 1.5-12V, 1.5A, To-220Fp-5; Output Type Rohm BA00JC5WT

Description
LDO, ADJ, 1.5-12V, 1.5A, TO-220FP-5; Output Type:Adjustable; Input Voltage Min:3V; Input Voltage Max:16V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.5V; Adjustable Output Voltage Max:12V; Output Current:1.5A; RoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, 1.5-12V, 1.5A, TO-220FP-5; Output Type:Adjustable; Input Voltage Min:3V; Input Voltage Max:16V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.5V; Adjustable Output Voltage Max:12V; Output Current:1.5A; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 1.5-12V, 1.5A, To-220Fp-5; Output Type Rohm - 08X1175 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 1.5-12V, 1.5A, To-220Fp-5; Output Type Rohm
08X1175
Ldo, Adj, 1.5-12V, 1.5A, To-220Fp-5; Output Type Rohm 08X1175
LDO, ADJ, 1.5-12V, 1.5A, TO-220FP-5; Output Type:Adjustable; Input Voltage Min:3V; Input Voltage Max:16V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.5V; Adjustable Output Voltage Max:12V; Output Current:1.5A; RoHS Compliant: Yes

LDO, ADJ, 1.5-12V, 1.5A, TO-220FP-5; Output Type:Adjustable; Input Voltage Min:3V; Input Voltage Max:16V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.5V; Adjustable Output Voltage Max:12V; Output Current:1.5A; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 08X1175
Product Name Ldo, Adj, 1.5-12V, 1.5A, To-220Fp-5; Output Type Rohm
Input Voltage 3 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1085QP - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details