The BA00JC5WT is a variable output linear voltage regulator from Quarktwin Technology Ltd., designed to provide a maximum output current of 1.5A. It features an adjustable output voltage range from 1.5V to 12V, with an output voltage accuracy of ±1%. The device incorporates built-in overcurrent protection and thermal shutdown circuits to safeguard against short-circuiting and overheating. This regulator operates with a maximum input power supply voltage of 16V and has a typical shutdown current of 0OºA. It is suitable for a wide range of applications, particularly in electronic devices utilizing microcontrollers and logic circuits. The operating temperature range is specified from -40°C to +105°C, making it versatile for various environmental conditions. The BA00JC5WT is packaged in a TO220FP-5 format, facilitating easy integration into electronic designs.
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-220FP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BA00JC5WT |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |