IC REG LIN POS ADJ 1.5A TO220FP Product overview: BA00JC5WT-V5 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA00JC5WT-V5 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 912736-BA00JC5WT-V5
Operating Temperature Range: -40°C ~ 105°C
Features: Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-220FP
Package: Tube
Package: TO-220-5 Full Pack
Mounting: Through Hole
Part Status: Not For New Designs
Family Name: BA00JC5
Categories: Integrated Circuits (ICs)
Case / Package: TO-220FP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-220FP
IC REG LIN POS ADJ 1.5A TO220FP
LDO Voltage Regulators VOLT VAR OUTPUT 1.5V-45V
IC REG LIN POS ADJ 1.5A TO220FP
IC REG LIN POS ADJ 1.5A TO220FP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-BA00JC5WT-V5 | 912736-BA00JC5WT-V5 | BA00JC5WT-V5-ND | 687-BA00JC5WT-V5 | BA00JC5WT-V5 | BA00JC5WT-V5 | BA00JC5WT-V5 |
| Product Name | 1.5A Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - BA00JC5WT-V5 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | IC REG LIN POS ADJ 1.5A TO220FP | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||||
| Package Type | Other; Tube | TO-220; Other; TO-220FP | TO-220; Other; TO-220-5 Full Pack | TO-220; Other; TO-220-5 Full Pack | TO-220 | ||
| Output Voltage | 1.5 to 12 volts | 1.5 to 12 volts | 12 volts | 1.5 volts | |||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | ||
| Dropout Voltage | 0.3000 volts | 0.5000 volts | 0.3000 volts |