ROHM Semiconductor USA, LLC Ldo, Adj, 1.5-16V, 2A, Hrp-5; Output Type Rohm BA00DD0WHFP-TR

Description
LDO, ADJ, 1.5-16V, 2A, HRP-5; Output Type:Adjustable; Input Voltage Min:3V; Input Voltage Max:25V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.5V; Adjustable Output Voltage Max:16V; Output Current:2A; Dropout VoltageRoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, 1.5-16V, 2A, HRP-5; Output Type:Adjustable; Input Voltage Min:3V; Input Voltage Max:25V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.5V; Adjustable Output Voltage Max:16V; Output Current:2A; Dropout VoltageRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 1.5-16V, 2A, Hrp-5; Output Type Rohm - 08X1174 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 1.5-16V, 2A, Hrp-5; Output Type Rohm
08X1174
Ldo, Adj, 1.5-16V, 2A, Hrp-5; Output Type Rohm 08X1174
LDO, ADJ, 1.5-16V, 2A, HRP-5; Output Type:Adjustable; Input Voltage Min:3V; Input Voltage Max:25V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.5V; Adjustable Output Voltage Max:16V; Output Current:2A; Dropout VoltageRoHS Compliant: Yes

LDO, ADJ, 1.5-16V, 2A, HRP-5; Output Type:Adjustable; Input Voltage Min:3V; Input Voltage Max:25V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.5V; Adjustable Output Voltage Max:16V; Output Current:2A; Dropout VoltageRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 08X1174
Product Name Ldo, Adj, 1.5-16V, 2A, Hrp-5; Output Type Rohm
Input Voltage 3 to 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT137AQM - Micross Components, Inc.
Micross Components, Inc.
View Details
Servo 50KVA 3 Phase AVR Voltage Stabilizer Regulator Price - No.1601559910680 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details