LDO, ADJ, 1.5-16V, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:3V; Input Voltage Max:25V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.5V; Adjustable Output Voltage Max:16V; Output Current:2A; Dropout RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 73AC9676 |
| Product Name | Ldo, Adj, 1.5-16V, -40 To 125Deg C; Output Type Rohm |
| Input Voltage | 3 to 25 volts |