ROHM Semiconductor USA, LLC Ldo, Adj, 3-15V, 1A, To-220Fp-5; Output Type Rohm BA00CC0WT

Description
LDO, ADJ, 3-15V, 1A, TO-220FP-5; Output Type:Adjustable; Input Voltage Min:4V; Input Voltage Max:25V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:3V; Adjustable Output Voltage Max:15V; Output Current:1A; Dropout RoHS Compliant: Yes
Description
LDO, ADJ, 3-15V, 1A, TO-220FP-5; Output Type:Adjustable; Input Voltage Min:4V; Input Voltage Max:25V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:3V; Adjustable Output Voltage Max:15V; Output Current:1A; Dropout RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The LDO regulator, part number 08X1173, is an adjustable low-dropout regulator with an output current capacity of 1A. It operates with an input voltage range of 4V to 25V and provides an adjustable output voltage from 3V to 15V. The device is housed in a TO-220FP-5 package and features built-in protection circuits, including over-current protection, thermal shutdown, and over-voltage protection, ensuring reliability in various applications. It is suitable for use in power supplies for consumer electronics such as DVDs, CDs, televisions, and personal computers. The operating temperature range is from -40°C to +125°C, making it versatile for different environmental conditions.

Datasheet Summary
Powered by GS/AI

The LDO regulator, part number 08X1173, is an adjustable low-dropout regulator with an output current capacity of 1A. It operates with an input voltage range of 4V to 25V and provides an adjustable output voltage from 3V to 15V. The device is housed in a TO-220FP-5 package and features built-in protection circuits, including over-current protection, thermal shutdown, and over-voltage protection, ensuring reliability in various applications. It is suitable for use in power supplies for consumer electronics such as DVDs, CDs, televisions, and personal computers. The operating temperature range is from -40°C to +125°C, making it versatile for different environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 3-15V, 1A, To-220Fp-5; Output Type Rohm - 08X1173 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 3-15V, 1A, To-220Fp-5; Output Type Rohm
08X1173
Ldo, Adj, 3-15V, 1A, To-220Fp-5; Output Type Rohm 08X1173
LDO, ADJ, 3-15V, 1A, TO-220FP-5; Output Type:Adjustable; Input Voltage Min:4V; Input Voltage Max:25V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:3V; Adjustable Output Voltage Max:15V; Output Current:1A; Dropout RoHS Compliant: Yes

LDO, ADJ, 3-15V, 1A, TO-220FP-5; Output Type:Adjustable; Input Voltage Min:4V; Input Voltage Max:25V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:3V; Adjustable Output Voltage Max:15V; Output Current:1A; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 08X1173
Product Name Ldo, Adj, 3-15V, 1A, To-220Fp-5; Output Type Rohm
Input Voltage 4 to 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
0.01S Protection 2000kva 2500kva 3000kva Static Automatic Voltage Stabilizer 690V 480V 440V 415V 400V 380V 230V Regulator - No.1601608980734 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details