BA00CC0WT-V5 is low-saturation regulators available for outputs up to 1A. The output voltage can be arbitrarily configured using the external resistance. This LDO regulator is offered in a broad packaging lineup. It has a built-in over-current protection circuit that prevents the destruction of the IC due to output short circuits and a thermal shutdown circuit that protects the IC from thermal damage due to overloading.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 049036-BA00CC0WT-V5
Packaging: Reel - TR
Mounting: Through Hole
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.3V @ 500mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 1A
Output Voltage: Adjustable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220FP
Maximum Input Voltage: 25V
Nominal Output Voltage (Min/Fixed): 1.225V
Operating Supply Current: 2.5mA to 5mA
PSRR: 55dB (120Hz)
Maximum Output Voltage: 25V
Protection Features: Over Current, Over Temperature, Over Voltage
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
IC REG LINEAR POS ADJ 1A TO220FP Product overview: BA00CC0WT-V5 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA00CC0WT-V5 can be used for catalog matching and distributor lookup.
LDO Voltage Regulators 5-TERMINAL VARIABLE OUTPUT
IC REG LINEAR POS ADJ 1A TO220FP
IC REG LINEAR POS ADJ 1A TO220FP
| ROHM Semiconductor GmbH | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | BA00CC0WT-V5 | 049036-BA00CC0WT-V5 | 776-BA00CC0WT-V5 | BA00CC0WT-V5 | BA00CC0WT-V5 | BA00CC0WT-V5 |
| Product Name | 1A Variable Output, High-Accuracy LDO Regulator | PMIC - PMIC - Voltage Regulators - Linear - BA00CC0WT-V5 | 1A Voltage Regulator IC | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Package Type | Other; TO220FP-5 (V5) | TO-220; Other; TO-220FP | Other; Tube | |||
| Output Voltage | 3 to 15 volts | 1.23 volts | 1.23 volts | 1.23 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Regulator Type | Low Dropout |