ROHM Semiconductor GmbH 1A Variable Output LDO Regulator BA00CC0WFP

Description
1A Variable Output LDO Regulators
Request a Quote Datasheet
Description
1A Variable Output LDO Regulators
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1A Variable Output LDO Regulator - BA00CC0WFP - ROHM Semiconductor GmbH
Willich, Germany
1A Variable Output LDO Regulator
BA00CC0WFP
1A Variable Output LDO Regulator BA00CC0WFP
1A Variable Output LDO Regulators

1A Variable Output LDO Regulators

Supplier's Site Datasheet
2A/1A Variable Output LDO Regulators - BA00CC0WFP - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
2A/1A Variable Output LDO Regulators
BA00CC0WFP
2A/1A Variable Output LDO Regulators BA00CC0WFP
1A Variable Output LDO Regulators

1A Variable Output LDO Regulators

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - BA00CC0WFP - 1150975-BA00CC0WFP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BA00CC0WFP
1150975-BA00CC0WFP
PMIC - PMIC - Voltage Regulators - Linear - BA00CC0WFP 1150975-BA00CC0WFP
Manufacturer: Rohm Semiconductor Win Source Part Number: 1150975-BA00CC0WFP Manufacturer Homepage: www.rohm.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1150975-BA00CC0WFP
Manufacturer Homepage: www.rohm.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
1A LDO Voltage Regulator IC
699-BA00CC0WFP
1A LDO Voltage Regulator IC 699-BA00CC0WFP
1A Low Dropout Voltage Regulator with Shut Down Switch (Adjustable Voltage) Product overview: BA00CC0WFP from ROHM Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-BA00CC0WFP can be used for catalog matching and distributor lookup.

1A Low Dropout Voltage Regulator with Shut Down Switch (Adjustable Voltage) Product overview: BA00CC0WFP from ROHM Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-BA00CC0WFP can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number BA00CC0WFP BA00CC0WFP 1150975-BA00CC0WFP 699-BA00CC0WFP
Product Name 1A Variable Output LDO Regulator 2A/1A Variable Output LDO Regulators PMIC - PMIC - Voltage Regulators - Linear - BA00CC0WFP 1A LDO Voltage Regulator IC
Package Type Other; TO252-5 Other; TO252-5
Output Voltage 3 to 15 volts 3 to 15 volts
IOUT 1 amps 1 amps
Unlock Full Specs
to access all available technical data