ROHM Semiconductor USA, LLC Ldo, Adj, 3-15V, 1A, To-252-5; Output Type Rohm BA00CC0WFP-E2

Description
LDO, ADJ, 3-15V, 1A, TO-252-5; Output Type:Adjustable; Input Voltage Min:4V; Input Voltage Max:25V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:3V; Adjustable Output Voltage Max:15V; Output Current:1A; Dropout Voltage RoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, 3-15V, 1A, TO-252-5; Output Type:Adjustable; Input Voltage Min:4V; Input Voltage Max:25V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:3V; Adjustable Output Voltage Max:15V; Output Current:1A; Dropout Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 3-15V, 1A, To-252-5; Output Type Rohm - 08X1172 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 3-15V, 1A, To-252-5; Output Type Rohm
08X1172
Ldo, Adj, 3-15V, 1A, To-252-5; Output Type Rohm 08X1172
LDO, ADJ, 3-15V, 1A, TO-252-5; Output Type:Adjustable; Input Voltage Min:4V; Input Voltage Max:25V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:3V; Adjustable Output Voltage Max:15V; Output Current:1A; Dropout Voltage RoHS Compliant: Yes

LDO, ADJ, 3-15V, 1A, TO-252-5; Output Type:Adjustable; Input Voltage Min:4V; Input Voltage Max:25V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:3V; Adjustable Output Voltage Max:15V; Output Current:1A; Dropout Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 08X1172
Product Name Ldo, Adj, 3-15V, 1A, To-252-5; Output Type Rohm
Input Voltage 4 to 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLM137QP - Micross Components, Inc.
Micross Components, Inc.
View Details