ROHM's secondary LDO regulators were designed to maximize device characteristics and provide stable operation through low power consumption, increased miniaturization, and low noise. ROHM's 1A variable secondary LDO regulators for local power supplies allow arbitrary setting of the output voltage(1.5V-12V variable) via external resistance and feature low saturation along with ±2% voltage accuracy. We prepared surface mount type(TO252) and leaded type(TO220FP/CP). Optimized for TVs, HDDs, PCs, DVD players, and the like. In addition, multiple protection circuits are integrated (i.e. overcurrent, thermal shutdown), providing a high level of reliability.
ROHM's secondary LDO regulators were designed to maximize device characteristics and provide stable operation through low power consumption, increased miniaturization, and low noise. ROHM's 1A variable secondary LDO regulators for local power supplies allow arbitrary setting of the output voltage(1.5V-12V variable) via external resistance and feature low saturation along with ±2% voltage accuracy. We prepared surface mount type(TO252) and leaded type(TO220FP/CP). Optimized for TVs, HDDs, PCs, DVD players, and the like. In addition, multiple protection circuits are integrated (i.e. overcurrent, thermal shutdown), providing a high level of reliability.
IC REG LINEAR POS ADJ 1A TO220-5 Product overview: BA00BC0WT from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA00BC0WT can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1150974-BA00BC0WT
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 105°C
Package: TO-220-5 Full Pack
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Configuration: Positive
Output Current: 1A
Family Name: BA00BC0
Output Voltage: 1.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 0.5mA ~ 0.9mA
PSRR: 55dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.rohm.com
Manufacturer Package: TO-220FP-5
Output Voltage MAX: 12V
Voltage Input MAX: 16V
Alternative Parts (Cross-Reference): LD1086BV; SPX3819M5-L; SPX3819M5-L/TR;
Introduction Date: July 21, 2003
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
LDO Voltage Regulators IC LDO 1A ADJ SHDN
IC REG LINEAR POS ADJ 1A TO220-5
IC REG LINEAR POS ADJ 1A TO220-5
| ROHM Semiconductor USA, LLC | ROHM Semiconductor GmbH | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | BA00BC0WT | BA00BC0WT | 776-BA00BC0WT | 1150974-BA00BC0WT | BA00BC0WT | BA00BC0WT | BA00BC0WT |
| Product Name | 1A Variable/Fixed Output LDO Regulators | 1A Variable Output, High-Accuracy LDO Regulator | 1A TO220 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - BA00BC0WT | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Low Dropout | |||||
| Package Type | TO-220; Other; TO220FP-5 | TO-220; Other; TO220FP-5 | Other; Tube | TO-220; Other; TO-220-5 Full Pack | |||
| Output Voltage | 1.5 to 12 volts | 1.5 to 12 volts | 1.5 volts | 1.5 volts | 1.5 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | |
| VIN | 3 to 16 volts | 16 volts |