LAPIS Semiconductor Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BA00BC0WT-V5

Description
IC REG LIN POS ADJ 1A TO220FP-5
Request a Quote Datasheet
Description
IC REG LIN POS ADJ 1A TO220FP-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - BA00BC0WT-V5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
BA00BC0WT-V5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BA00BC0WT-V5-ND
IC REG LIN POS ADJ 1A TO220FP-5

IC REG LIN POS ADJ 1A TO220FP-5

Buy Now Datasheet
Singapore, Singapore
1A TO220 Voltage Regulator IC
776-BA00BC0WT-V5
1A TO220 Voltage Regulator IC 776-BA00BC0WT-V5
IC REG LINEAR POS ADJ 1A TO220-5 Product overview: BA00BC0WT-V5 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA00BC0WT-V5 can be used for catalog matching and distributor lookup.

IC REG LINEAR POS ADJ 1A TO220-5 Product overview: BA00BC0WT-V5 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA00BC0WT-V5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - BA00BC0WT-V5 - 1021933-BA00BC0WT-V5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BA00BC0WT-V5
1021933-BA00BC0WT-V5
PMIC - PMIC - Voltage Regulators - Linear - BA00BC0WT-V5 1021933-BA00BC0WT-V5
Manufacturer: Rohm Semiconductor Win Source Part Number: 1021933-BA00BC0WT-V5 Packaging: Tube/Rail Mounting: Through Hole Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: TO-220FP-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 1.5V Operating Supply Current: 0.5mA to 0.9mA PSRR: 55dB (120Hz) Maximum Output Voltage: 12V Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1021933-BA00BC0WT-V5
Packaging: Tube/Rail
Mounting: Through Hole
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: TO-220FP-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 1.5V
Operating Supply Current: 0.5mA to 0.9mA
PSRR: 55dB (120Hz)
Maximum Output Voltage: 12V
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
BA00BC0WT-V5
LDO Voltage Regulators BA00BC0WT-V5
LDO Voltage Regulators LDO REG 1.5V- 1A 5PIN

LDO Voltage Regulators LDO REG 1.5V- 1A 5PIN

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BA00BC0WT-V5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BA00BC0WT-V5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BA00BC0WT-V5
IC REG LINEAR POS ADJ 1A TO220-5

IC REG LINEAR POS ADJ 1A TO220-5

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number BA00BC0WT-V5-ND 776-BA00BC0WT-V5 1021933-BA00BC0WT-V5 BA00BC0WT-V5 BA00BC0WT-V5
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1A TO220 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - BA00BC0WT-V5 LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5 Full Pack Other; Tube TO-220; Other; TO-220FP-5 TO-220
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable
Unlock Full Specs
to access all available technical data