ROHM Semiconductor USA, LLC Ldo, 1.5-12V, 1A, -40 To 105Deg C; Output Type Rohm BA00BC0WFP-E2

Description
LDO, 1.5-12V, 1A, -40 TO 105DEG C; Output Type:Adjustable; Input Voltage Min:3V; Input Voltage Max:16V; Output Voltage Min:1.5V; Output Voltage Max:12V; Output Current Max:1A; Dropout Voltage Typ @ Current:300mV; No. of Pins:5Pins RoHS Compliant: Yes
Datasheet
Description
LDO, 1.5-12V, 1A, -40 TO 105DEG C; Output Type:Adjustable; Input Voltage Min:3V; Input Voltage Max:16V; Output Voltage Min:1.5V; Output Voltage Max:12V; Output Current Max:1A; Dropout Voltage Typ @ Current:300mV; No. of Pins:5Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, 1.5-12V, 1A, -40 To 105Deg C; Output Type Rohm - 08X1171 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, 1.5-12V, 1A, -40 To 105Deg C; Output Type Rohm
08X1171
Ldo, 1.5-12V, 1A, -40 To 105Deg C; Output Type Rohm 08X1171
LDO, 1.5-12V, 1A, -40 TO 105DEG C; Output Type:Adjustable; Input Voltage Min:3V; Input Voltage Max:16V; Output Voltage Min:1.5V; Output Voltage Max:12V; Output Current Max:1A; Dropout Voltage Typ @ Current:300mV; No. of Pins:5Pins RoHS Compliant: Yes

LDO, 1.5-12V, 1A, -40 TO 105DEG C; Output Type:Adjustable; Input Voltage Min:3V; Input Voltage Max:16V; Output Voltage Min:1.5V; Output Voltage Max:12V; Output Current Max:1A; Dropout Voltage Typ @ Current:300mV; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 08X1171
Product Name Ldo, 1.5-12V, 1A, -40 To 105Deg C; Output Type Rohm
Input Voltage 3 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
100% Automatic Voltage Stabilization Protection 30kva 40kva 45KVA 50kva 60kva 75kva Voltage Stabilizer Voltage Regulator - No.1601665612886 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details