Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-SOP
IC REG LINEAR POS ADJ 500MA 8SOP Product overview: BA00BC0WF-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA00BC0WF-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1021931-BA00BC0WF-E2
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-SOP
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 0.5V @ 500mA
Operating Supply Current: 130μA
PSRR: 55dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 12V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
LDO Voltage Regulators REG PNP 0.5A
IC REG LINEAR POS ADJ 500MA 8SOP
IC REG LINEAR POS ADJ 500MA 8SOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | BA00BC0WF-E2-ND | 776-BA00BC0WF-E2 | 1021931-BA00BC0WF-E2 | BA00BC0WF-E2 | BA00BC0WF-E2 | BA00BC0WF-E2 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 500MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - BA00BC0WF-E2 | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | SOIC; Other; "8-SOIC (0.173"", 4.40mm Width)" | Other; Tape & Reel (TR) | Other; 8-SOP | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |