ROHM Semiconductor USA, LLC PMIC - PMIC - Voltage Regulators - Linear - BA00BC0WCP-V5E2 BA00BC0WCP-V5E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 039544-BA00BC0WCP-V5 E2 Packaging: Reel - TR Mounting: Through Hole Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.3V @ 500mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 1A Output Voltage: 1.5 V to 12 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: TO220CP-V5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 1.5V Operating Supply Current: 0.5mA to 0.9mA PSRR: 55dB (120Hz) Maximum Output Voltage: 12V Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 039544-BA00BC0WCP-V5 E2 Packaging: Reel - TR Mounting: Through Hole Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.3V @ 500mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 1A Output Voltage: 1.5 V to 12 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: TO220CP-V5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 1.5V Operating Supply Current: 0.5mA to 0.9mA PSRR: 55dB (120Hz) Maximum Output Voltage: 12V Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - BA00BC0WCP-V5E2 - 039544-BA00BC0WCP-V5E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BA00BC0WCP-V5E2
039544-BA00BC0WCP-V5E2
PMIC - PMIC - Voltage Regulators - Linear - BA00BC0WCP-V5E2 039544-BA00BC0WCP-V5E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 039544-BA00BC0WCP-V5 E2 Packaging: Reel - TR Mounting: Through Hole Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.3V @ 500mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 1A Output Voltage: 1.5 V to 12 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: TO220CP-V5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 1.5V Operating Supply Current: 0.5mA to 0.9mA PSRR: 55dB (120Hz) Maximum Output Voltage: 12V Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 039544-BA00BC0WCP-V5E2
Packaging: Reel - TR
Mounting: Through Hole
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.3V @ 500mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 1A
Output Voltage: 1.5 V to 12 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: TO220CP-V5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 1.5V
Operating Supply Current: 0.5mA to 0.9mA
PSRR: 55dB (120Hz)
Maximum Output Voltage: 12V
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - BA00BC0WCPV5E2TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
BA00BC0WCPV5E2TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BA00BC0WCPV5E2TR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO220CP-V5

Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO220CP-V5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - BA00BC0WCPV5E2CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
BA00BC0WCPV5E2CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BA00BC0WCPV5E2CT-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO220CP-V5

Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO220CP-V5

Buy Now Datasheet
Singapore, Singapore
1A Voltage Regulator IC
776-BA00BC0WCP-V5E2
1A Voltage Regulator IC 776-BA00BC0WCP-V5E2
IC REG LIN POS ADJ 1A TO220CP-V5 Product overview: BA00BC0WCP-V5E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA00BC0WCP-V5E2 can be used for catalog matching and distributor lookup.

IC REG LIN POS ADJ 1A TO220CP-V5 Product overview: BA00BC0WCP-V5E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA00BC0WCP-V5E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
BA00BC0WCP-V5E2
LDO Voltage Regulators BA00BC0WCP-V5E2
LDO Voltage Regulators SECONDARY VAR.OUTPUT LDO 1A

LDO Voltage Regulators SECONDARY VAR.OUTPUT LDO 1A

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - BA00BC0WCP-V5E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
BA00BC0WCP-V5E2
PMIC - Voltage Regulators - Linear BA00BC0WCP-V5E2
IC REG LIN POS ADJ 1A TO220CP-V5

IC REG LIN POS ADJ 1A TO220CP-V5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BA00BC0WCP-V5E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BA00BC0WCP-V5E2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BA00BC0WCP-V5E2
IC REG LIN POS ADJ 1A TO220CP-V5

IC REG LIN POS ADJ 1A TO220CP-V5

Supplier's Site
IC REG LIN POS ADJ 1A TO220CP-V5 - 687-BA00BC0WCP-V5E2 - Utmel Electronic Limited
Hong Kong, China
IC REG LIN POS ADJ 1A TO220CP-V5
687-BA00BC0WCP-V5E2
IC REG LIN POS ADJ 1A TO220CP-V5 687-BA00BC0WCP-V5E2
IC REG LIN POS ADJ 1A TO220CP-V5

IC REG LIN POS ADJ 1A TO220CP-V5

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 039544-BA00BC0WCP-V5E2 BA00BC0WCPV5E2TR-ND 776-BA00BC0WCP-V5E2 BA00BC0WCP-V5E2 BA00BC0WCP-V5E2 BA00BC0WCP-V5E2 687-BA00BC0WCP-V5E2
Product Name PMIC - PMIC - Voltage Regulators - Linear - BA00BC0WCP-V5E2 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1A Voltage Regulator IC LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear IC REG LIN POS ADJ 1A TO220CP-V5
Regulator Type Low Dropout Standard
Output Polarity Positive Positive
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; TO220CP-V5 TO-220; Other; TO-220-5 Full Pack, Formed Leads Other; Tape & Reel (TR) TO-220 TO-220; Other; TO-220-5 Full Pack (Formed Leads)
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data