Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-220-5 Full-Pak
Manufacturer: Rohm Semiconductor
Win Source Part Number: 049034-BA00AST
Packaging: Bulk
Mounting: Through Hole
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.3V @ 500mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 1A
Output Voltage: Adjustable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: TO-220-5 Full-Pak
Maximum Input Voltage: 25V
Nominal Output Voltage (Min/Fixed): 1.225V
Operating Supply Current: 2.5mA to 5mA
PSRR: 55dB (120Hz)
Maximum Output Voltage: 25V
Protection Features: Over Current, Over Temperature, Over Voltage
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
IC REG LIN POS ADJ 1A TO220-5 FP Product overview: BA00AST from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BA00AST can be used for catalog matching and distributor lookup.
LDO Voltage Regulators VOLT VAR OUTPUT
IC REG LIN POS ADJ 1A TO220-5 FP
IC REG LIN POS ADJ 1A TO220-5 FP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 846-BA00AST-ND | 049034-BA00AST | 776-BA00AST | BA00AST | BA00AST | BA00AST |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - BA00AST | 1A TO220 Voltage Regulator IC | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | TO-220; Other; TO-220-5 Full Pack | TO-220; Other; TO-220-5 Full-Pak | Other; Bulk | TO-220 | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |