ROHM Semiconductor USA, LLC TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3541T2L 2SK3541T2L

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 006000-2SK3541T2L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 150mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4V Status: Not For New Designs Temperature Range - Operating: 150°C (TJ) Case / Package: VMT3 Dimension: SOT-723 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 100mA (Ta) Gate-Source Threshold Voltage: 1.5V @ 100μA Max Input Capacitance: 13pF @ 5V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8 Ohm @ 10mA, 4V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 006000-2SK3541T2L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 150mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4V Status: Not For New Designs Temperature Range - Operating: 150°C (TJ) Case / Package: VMT3 Dimension: SOT-723 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 100mA (Ta) Gate-Source Threshold Voltage: 1.5V @ 100μA Max Input Capacitance: 13pF @ 5V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8 Ohm @ 10mA, 4V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3541T2L - 006000-2SK3541T2L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3541T2L
006000-2SK3541T2L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3541T2L 006000-2SK3541T2L
Manufacturer: Rohm Semiconductor Win Source Part Number: 006000-2SK3541T2L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 150mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4V Status: Not For New Designs Temperature Range - Operating: 150°C (TJ) Case / Package: VMT3 Dimension: SOT-723 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 100mA (Ta) Gate-Source Threshold Voltage: 1.5V @ 100μA Max Input Capacitance: 13pF @ 5V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8 Ohm @ 10mA, 4V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 006000-2SK3541T2L
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 150mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4V
Status: Not For New Designs
Temperature Range - Operating: 150°C (TJ)
Case / Package: VMT3
Dimension: SOT-723
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 100mA (Ta)
Gate-Source Threshold Voltage: 1.5V @ 100μA
Max Input Capacitance: 13pF @ 5V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8 Ohm @ 10mA, 4V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - 2SK3541T2LCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2SK3541T2LCT-ND
Single FETs, MOSFETs 2SK3541T2LCT-ND
N-Channel 30V 100mA (Ta) 150mW (Ta) Surface Mount VMT3

N-Channel 30V 100mA (Ta) 150mW (Ta) Surface Mount VMT3

Buy Now Datasheet
Single FETs, MOSFETs - 2SK3541T2LTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2SK3541T2LTR-ND
Single FETs, MOSFETs 2SK3541T2LTR-ND
N-Channel 30V 100mA (Ta) 150mW (Ta) Surface Mount VMT3

N-Channel 30V 100mA (Ta) 150mW (Ta) Surface Mount VMT3

Buy Now Datasheet
Single FETs, MOSFETs - 2SK3541T2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2SK3541T2LDKR-ND
Single FETs, MOSFETs 2SK3541T2LDKR-ND
N-Channel 30V 100mA (Ta) 150mW (Ta) Surface Mount VMT3

N-Channel 30V 100mA (Ta) 150mW (Ta) Surface Mount VMT3

Buy Now Datasheet
Singapore, Singapore
30V 100MA MOSFET Transistor
278-2SK3541T2L
30V 100MA MOSFET Transistor 278-2SK3541T2L
MOSFET N-CH 30V 100MA VMT3 Product overview: 2SK3541T2L from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 100MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK3541T2L can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 100MA VMT3 Product overview: 2SK3541T2L from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 100MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK3541T2L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N Channel, 30V, 100Ma, Vmt; Channel Type Rohm - 40P3489 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 30V, 100Ma, Vmt; Channel Type Rohm
40P3489
Mosfet, N Channel, 30V, 100Ma, Vmt; Channel Type Rohm 40P3489
MOSFET, N CHANNEL, 30V, 100mA, VMT; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:100mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4V; Gate Source Threshold Voltage Max:1.5V RoHS Compliant: Yes

MOSFET, N CHANNEL, 30V, 100mA, VMT; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:100mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4V; Gate Source Threshold Voltage Max:1.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - 2SK3541T2L - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
2SK3541T2L
Single FETs, MOSFETs 2SK3541T2L
MOSFET N-CH 30V 100MA VMT3

MOSFET N-CH 30V 100MA VMT3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 30V .1A

MOSFET N-CH 30V .1A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2SK3541T2L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SK3541T2L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SK3541T2L
MOSFET N-CH 30V 100MA VMT3

MOSFET N-CH 30V 100MA VMT3

Supplier's Site
MOSFET N-CH 30V .1A VMT3 - 687-2SK3541T2L - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 30V .1A VMT3
687-2SK3541T2L
MOSFET N-CH 30V .1A VMT3 687-2SK3541T2L
MOSFET N-CH 30V .1A VMT3

MOSFET N-CH 30V .1A VMT3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 006000-2SK3541T2L 2SK3541T2LCT-ND 278-2SK3541T2L 40P3489 2SK3541T2L 2SK3541T2L 2SK3541T2L 687-2SK3541T2L
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3541T2L Single FETs, MOSFETs 30V 100MA MOSFET Transistor Mosfet, N Channel, 30V, 100Ma, Vmt; Channel Type Rohm Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 30V .1A VMT3
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 30 volts 30 volts 30 volts
PD 150 milliwatts 150 milliwatts 150 milliwatts 150 milliwatts
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
Package Type SOT3; VMT3 SOT-723 Tape & Reel (TR) TO-3 SOT-723 SOT-723
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
MOSFETs - 2605057P - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TO-220; TO-220
View Details
8 suppliers