ROHM Semiconductor USA, LLC Single FETs, MOSFETs 2SK3065T100

Description
N-Channel 60V 2A (Ta) 500mW (Ta) Surface Mount MPT3
Request a Quote Datasheet
Description
N-Channel 60V 2A (Ta) 500mW (Ta) Surface Mount MPT3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 2SK3065T100DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2SK3065T100DKR-ND
Single FETs, MOSFETs 2SK3065T100DKR-ND
N-Channel 60V 2A (Ta) 500mW (Ta) Surface Mount MPT3

N-Channel 60V 2A (Ta) 500mW (Ta) Surface Mount MPT3

Buy Now Datasheet
Single FETs, MOSFETs - 2SK3065T100CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2SK3065T100CT-ND
Single FETs, MOSFETs 2SK3065T100CT-ND
N-Channel 60V 2A (Ta) 500mW (Ta) Surface Mount MPT3

N-Channel 60V 2A (Ta) 500mW (Ta) Surface Mount MPT3

Buy Now Datasheet
Single FETs, MOSFETs - 2SK3065T100TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2SK3065T100TR-ND
Single FETs, MOSFETs 2SK3065T100TR-ND
N-Channel 60V 2A (Ta) 500mW (Ta) Surface Mount MPT3

N-Channel 60V 2A (Ta) 500mW (Ta) Surface Mount MPT3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3065T100 - 005997-2SK3065T100 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3065T100
005997-2SK3065T100
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3065T100 005997-2SK3065T100
Manufacturer: Rohm Semiconductor Win Source Part Number: 005997-2SK3065T100 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 500mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4V Status: Not For New Designs Temperature Range - Operating: 150°C (TJ) Case / Package: MPT3 Dimension: TO-243AA Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 2A (Ta) Gate-Source Threshold Voltage: 1.5V @ 1mA Max Input Capacitance: 160pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 320 mOhm @ 1A, 4V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 005997-2SK3065T100
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 500mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4V
Status: Not For New Designs
Temperature Range - Operating: 150°C (TJ)
Case / Package: MPT3
Dimension: TO-243AA
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 2A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 1mA
Max Input Capacitance: 160pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 320 mOhm @ 1A, 4V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
60V 2A MOSFET Transistor
278-2SK3065T100
60V 2A MOSFET Transistor 278-2SK3065T100
MOSFET N-CH 60V 2A MPT3 Product overview: 2SK3065T100 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK3065T100 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 2A MPT3 Product overview: 2SK3065T100 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK3065T100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 60V 2A

MOSFET N-CH 60V 2A

Buy Now
Single FETs, MOSFETs - 2SK3065T100 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
2SK3065T100
Single FETs, MOSFETs 2SK3065T100
MOSFET N-CH 60V 2A MPT3

MOSFET N-CH 60V 2A MPT3

Supplier's Site
Mosfet, N Channel, 60V, 2A, Sot-89-3; Channel Type Rohm - 84R7791 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 60V, 2A, Sot-89-3; Channel Type Rohm
84R7791
Mosfet, N Channel, 60V, 2A, Sot-89-3; Channel Type Rohm 84R7791
MOSFET, N CHANNEL, 60V, 2A, SOT-89-3; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4V; Gate Source Threshold Voltage Max:800mV RoHS Compliant: Yes

MOSFET, N CHANNEL, 60V, 2A, SOT-89-3; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4V; Gate Source Threshold Voltage Max:800mV RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
2SK3065T100
Triode/MOS Tube/Transistor >> MOSFETs 2SK3065T100
60V 2A 350mΩ@2.5V,1A 500mW 1.5V@1mA N Channel TO-243AA MOSFETs ROHS

60V 2A 350mΩ@2.5V,1A 500mW 1.5V@1mA N Channel TO-243AA MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2SK3065T100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SK3065T100
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SK3065T100
MOSFET N-CH 60V 2A MPT3

MOSFET N-CH 60V 2A MPT3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2SK3065T100DKR-ND 005997-2SK3065T100 278-2SK3065T100 2SK3065T100 2SK3065T100 84R7791 2SK3065T100 2SK3065T100
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3065T100 60V 2A MOSFET Transistor MOSFET Single FETs, MOSFETs Mosfet, N Channel, 60V, 2A, Sot-89-3; Channel Type Rohm Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel
Package Type TO-243AA SOT3; SOT89; MPT3 Tape & Reel (TR) TO-243AA TO-3; SOT89 TO-243AA
V(BR)DSS 60 volts 60 volts 60 volts
PD 500 milliwatts 2 milliwatts 500 milliwatts 500 milliwatts
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data