ROHM Semiconductor USA, LLC 600V 2A MOSFET Transistor 2SK3050

Description
Small switching (600V, 2A) Product overview: 2SK3050 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 2A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK3050 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Small switching (600V, 2A) Product overview: 2SK3050 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 2A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK3050 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 2A MOSFET Transistor
285-2SK3050
600V 2A MOSFET Transistor 285-2SK3050
Small switching (600V, 2A) Product overview: 2SK3050 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 2A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK3050 can be used for catalog matching and distributor lookup.

Small switching (600V, 2A) Product overview: 2SK3050 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 2A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK3050 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3050 - 1127474-2SK3050 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3050
1127474-2SK3050
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3050 1127474-2SK3050
Manufacturer: Rohm Semiconductor Win Source Part Number: 1127474-2SK3050 Manufacturer Homepage: www.rohm.com RoHS State: Request Verification Alternative Parts (Cross-Reference): 2SK2865; 2SK3050TL; 2SK2040-Z-E1; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1127474-2SK3050
Manufacturer Homepage: www.rohm.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): 2SK2865; 2SK3050TL; 2SK2040-Z-E1;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now
Transistor - 175188232 - Radwell International
Willingboro, NJ, United States
Transistor
175188232
Transistor 175188232
LOW ON-RESISTANCE, FAST SWITCHING SPEED, SILICON N-CHANNEL MOSFET.. FREE 2 YEAR RADWELL WARRANTY

LOW ON-RESISTANCE, FAST SWITCHING SPEED, SILICON N-CHANNEL MOSFET.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 285-2SK3050 1127474-2SK3050 175188232
Product Name 600V 2A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3050 Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data