ROHM Semiconductor USA, LLC Single FETs, MOSFETs 2SK3018T106

Description
N-Channel 30V 100mA (Ta) 200mW (Ta) Surface Mount UMT3
Request a Quote Datasheet
Description
N-Channel 30V 100mA (Ta) 200mW (Ta) Surface Mount UMT3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 2SK3018T106TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2SK3018T106TR-ND
Single FETs, MOSFETs 2SK3018T106TR-ND
N-Channel 30V 100mA (Ta) 200mW (Ta) Surface Mount UMT3

N-Channel 30V 100mA (Ta) 200mW (Ta) Surface Mount UMT3

Buy Now Datasheet
Singapore, Singapore
30V 100MA MOSFET Transistor
278-2SK3018T106
30V 100MA MOSFET Transistor 278-2SK3018T106
MOSFET N-CH 30V 100MA UMT3 Product overview: 2SK3018T106 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 100MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK3018T106 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 100MA UMT3 Product overview: 2SK3018T106 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 100MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK3018T106 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3018T106 - 005996-2SK3018T106 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3018T106
005996-2SK3018T106
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3018T106 005996-2SK3018T106
Manufacturer: Rohm Semiconductor Win Source Part Number: 005996-2SK3018T106 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 200mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4V Status: Not For New Designs Temperature Range - Operating: 150°C (TJ) Case / Package: UMT3 Dimension: SC-70, SOT-323 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 100mA (Ta) Gate-Source Threshold Voltage: 1.5V @ 100μA Max Input Capacitance: 13pF @ 5V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8 Ohm @ 10mA, 4V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 005996-2SK3018T106
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 200mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4V
Status: Not For New Designs
Temperature Range - Operating: 150°C (TJ)
Case / Package: UMT3
Dimension: SC-70, SOT-323
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 100mA (Ta)
Gate-Source Threshold Voltage: 1.5V @ 100μA
Max Input Capacitance: 13pF @ 5V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8 Ohm @ 10mA, 4V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - 2SK3018T106 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
2SK3018T106
Single FETs, MOSFETs 2SK3018T106
MOSFET N-CH 30V 100MA UMT3

MOSFET N-CH 30V 100MA UMT3

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
2SK3018T106
Triode/MOS Tube/Transistor >> MOSFETs 2SK3018T106
30V 100mA 200mW 8Ω@4V,10mA 1.5V@100uA N Channel SOT-323 MOSFETs ROHS

30V 100mA 200mW 8Ω@4V,10mA 1.5V@100uA N Channel SOT-323 MOSFETs ROHS

Supplier's Site Datasheet
Mosfet, N Channel, 30V, 100Ma; Channel Type Rohm - 40P3488 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 30V, 100Ma; Channel Type Rohm
40P3488
Mosfet, N Channel, 30V, 100Ma; Channel Type Rohm 40P3488
MOSFET, N CHANNEL, 30V, 100mA; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:100mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4V; Gate Source Threshold Voltage Max:1.5V RoHS Compliant: Yes

MOSFET, N CHANNEL, 30V, 100mA; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:100mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4V; Gate Source Threshold Voltage Max:1.5V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 30V .1A SOT-323

MOSFET N-CH 30V .1A SOT-323

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2SK3018T106 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SK3018T106
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SK3018T106
MOSFET N-CH 30V 100MA UMT3

MOSFET N-CH 30V 100MA UMT3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2SK3018T106TR-ND 278-2SK3018T106 005996-2SK3018T106 2SK3018T106 2SK3018T106 40P3488 2SK3018T106 2SK3018T106
Product Name Single FETs, MOSFETs 30V 100MA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3018T106 Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Mosfet, N Channel, 30V, 100Ma; Channel Type Rohm MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel N-Channel
Package Type SOT323; SC-70, SOT-323 Tape & Reel (TR) SOT3; SOT323; UMT3 SOT323; SC-70, SOT-323 SOT323 TO-3 SOT323; SC-70, SOT-323
PD 200 milliwatts 200 milliwatts 200 milliwatts 200 milliwatts
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F)
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data