ROHM Semiconductor USA, LLC 500V 2A MOSFET Transistor 2SK2715TL

Description
MOSFET N-CH 500V 2A CPT3 Product overview: 2SK2715TL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK2715TL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 500V 2A CPT3 Product overview: 2SK2715TL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK2715TL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500V 2A MOSFET Transistor
278-2SK2715TL
500V 2A MOSFET Transistor 278-2SK2715TL
MOSFET N-CH 500V 2A CPT3 Product overview: 2SK2715TL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK2715TL can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 2A CPT3 Product overview: 2SK2715TL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK2715TL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2715TL - 122511-2SK2715TL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2715TL
122511-2SK2715TL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2715TL 122511-2SK2715TL
Manufacturer: Rohm Semiconductor Win Source Part Number: 122511-2SK2715TL Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 20W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: CPT3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 2A (Ta) Gate-Source Threshold Voltage: 4V @ 1mA Max Input Capacitance: 280pF @ 10V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 4 Ohm @ 1A, 10V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 122511-2SK2715TL
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 20W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: CPT3
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 2A (Ta)
Gate-Source Threshold Voltage: 4V @ 1mA
Max Input Capacitance: 280pF @ 10V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 4 Ohm @ 1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 2SK2715TLTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2SK2715TLTR-ND
Single FETs, MOSFETs 2SK2715TLTR-ND
N-Channel 500V 2A (Ta) 20W (Tc) Surface Mount CPT3

N-Channel 500V 2A (Ta) 20W (Tc) Surface Mount CPT3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2SK2715TL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SK2715TL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SK2715TL
MOSFET N-CH 500V 2A CPT3

MOSFET N-CH 500V 2A CPT3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-2SK2715TL 122511-2SK2715TL 2SK2715TLTR-ND 2SK2715TL
Product Name 500V 2A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2715TL Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 20000 milliwatts 20000 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Package Type Tape & Reel (TR) SOT3; TO-252 (DPAK); CPT3 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data