ROHM Semiconductor USA, LLC Single FETs, MOSFETs 2SK2713

Description
N-Channel 450V 5A (Ta) 30W (Tc) Through Hole TO-220FN
Request a Quote Datasheet
Description
N-Channel 450V 5A (Ta) 30W (Tc) Through Hole TO-220FN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 2SK2713-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2SK2713-ND
Single FETs, MOSFETs 2SK2713-ND
N-Channel 450V 5A (Ta) 30W (Tc) Through Hole TO-220FN

N-Channel 450V 5A (Ta) 30W (Tc) Through Hole TO-220FN

Buy Now Datasheet
FETs - Single - 2SK2713 - 1127349-2SK2713 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - 2SK2713
1127349-2SK2713
FETs - Single - 2SK2713 1127349-2SK2713
Manufacturer: Rohm Semiconductor Win Source Part Number: 1127349-2SK2713 Packaging: Bulk Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220FN Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: 150°C Manufacturer Homepage: www.rohm.com Manufacturer Package: TO-220-3 Full Pack Power Dissipation (Maximum): 30W Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 450V Id - Continuous Drain Current: 5A Rds On (Maximum) at Id, Vgs: 1.4Ohm at 2.5A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 1mA Gate Source Voltage (Maximum): ±30V Input Capacitance (Ciss) (Maximum) at Vds: 600pF at 10V

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1127349-2SK2713
Packaging: Bulk
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220FN
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.rohm.com
Manufacturer Package: TO-220-3 Full Pack
Power Dissipation (Maximum): 30W
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 450V
Id - Continuous Drain Current: 5A
Rds On (Maximum) at Id, Vgs: 1.4Ohm at 2.5A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 1mA
Gate Source Voltage (Maximum): ±30V
Input Capacitance (Ciss) (Maximum) at Vds: 600pF at 10V

Buy Now
Singapore, Singapore
450V 5A MOSFET Transistor
278-2SK2713
450V 5A MOSFET Transistor 278-2SK2713
MOSFET N-CH 450V 5A TO220FN Product overview: 2SK2713 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 450V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK2713 can be used for catalog matching and distributor lookup.

MOSFET N-CH 450V 5A TO220FN Product overview: 2SK2713 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 450V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK2713 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2SK2713 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SK2713
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SK2713
MOSFET N-CH 450V 5A TO220FN

MOSFET N-CH 450V 5A TO220FN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2SK2713-ND 1127349-2SK2713 278-2SK2713 2SK2713
Product Name Single FETs, MOSFETs FETs - Single - 2SK2713 450V 5A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3 Bulk TO-220; TO-220-3 Full Pack
V(BR)DSS 450 volts
Unlock Full Specs
to access all available technical data