ROHM Semiconductor USA, LLC Single FETs, MOSFETs 2SK2095N

Description
N-Channel 60V 10A (Ta) 30W (Tc) Through Hole TO-220FN
Request a Quote Datasheet
Description
N-Channel 60V 10A (Ta) 30W (Tc) Through Hole TO-220FN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 2SK2095N-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2SK2095N-ND
Single FETs, MOSFETs 2SK2095N-ND
N-Channel 60V 10A (Ta) 30W (Tc) Through Hole TO-220FN

N-Channel 60V 10A (Ta) 30W (Tc) Through Hole TO-220FN

Buy Now Datasheet
Singapore, Singapore
60V 10A MOSFET Transistor
278-2SK2095N
60V 10A MOSFET Transistor 278-2SK2095N
MOSFET N-CH 60V 10A TO220FN Product overview: 2SK2095N from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK2095N can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 10A TO220FN Product overview: 2SK2095N from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2SK2095N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2095N - 075589-2SK2095N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2095N
075589-2SK2095N
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2095N 075589-2SK2095N
Manufacturer: Rohm Semiconductor Win Source Part Number: 075589-2SK2095N Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 30W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220FN Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 10A (Ta) Gate-Source Threshold Voltage: 2.5V @ 1mA Max Input Capacitance: 1600pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 95 mOhm @ 5A, 10V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Computers & Computer Peripherals, Motor Drive & Control, LED Lighting

Manufacturer: Rohm Semiconductor
Win Source Part Number: 075589-2SK2095N
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 30W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220FN
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 10A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Input Capacitance: 1600pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 95 mOhm @ 5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Computers & Computer Peripherals, Motor Drive & Control, LED Lighting

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2SK2095N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SK2095N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SK2095N
MOSFET N-CH 60V 10A TO220FN

MOSFET N-CH 60V 10A TO220FN

Supplier's Site
MOSFET N-CH 60V 10A TO-220FN - 687-2SK2095N - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 60V 10A TO-220FN
687-2SK2095N
MOSFET N-CH 60V 10A TO-220FN 687-2SK2095N
MOSFET N-CH 60V 10A TO-220FN

MOSFET N-CH 60V 10A TO-220FN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2SK2095N-ND 278-2SK2095N 075589-2SK2095N 2SK2095N 687-2SK2095N
Product Name Single FETs, MOSFETs 60V 10A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK2095N Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 60V 10A TO-220FN
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Full Pack Bulk TO-220; SOT3; TO-220FN TO-220; TO-220-3 Full Pack
PD 30000 milliwatts 30000 milliwatts 30000 milliwatts
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F)
Packing Method Bulk Bulk; Bulk Bulk; Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2152447 - RS Components, Ltd.
Infineon Technologies AG
Specs
Polarity N-Channel
Transistor Technology / Material Si
MOSFET Operating Mode Enhancement
View Details
7 suppliers
RF Power Transistor - 1099947 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 18 dB
Operating Frequency 0.0 to 18000 MHz
View Details
GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details