Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037423-2SD2394E
Number of Pins: 3
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 2SD2394E2SD2394-E;
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Power Dissipation: 25 W
Collector Base Voltage (VCBO): 80 V
Collector Emitter Voltage (VCEO): 60 V
Max Collector Current: 3 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1037423-2SD2394E |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 2SD2394E |