ROHM Semiconductor USA, LLC NPN Driver Transistor 2SD2211

Description
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Request a Quote
Description
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
NPN Driver Transistor - 2SD2211 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
NPN Driver Transistor
2SD2211
NPN Driver Transistor 2SD2211
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Supplier's Site
Hard To Find - 2SD2211 - 1126471-2SD2211 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 2SD2211
1126471-2SD2211
Hard To Find - 2SD2211 1126471-2SD2211
Manufacturer: Rohm Semiconductor Win Source Part Number: 1126471-2SD2211 Manufacturer Homepage: www.rohm.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1126471-2SD2211
Manufacturer Homepage: www.rohm.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ROHM Semiconductor USA, LLC Win Source Electronics
Product Category Transistors RF Transistors
Product Number 2SD2211 1126471-2SD2211
Product Name NPN Driver Transistor Hard To Find - 2SD2211
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
1.2 - 1.4 GHz, 500 Watt, 50 Volt, GaN RF IMFET - QPD1003 - Qorvo
Specs
Transistor Type IMFET
Transistor Technology / Material GaN
Package Type RF-565
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details