ROHM Semiconductor USA, LLC Discrete Semiconductor Products 2SD1796

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 053665-2SD1796 Category: Discrete Semiconductor Products Family: Transistors (BJT) - Single Packaging: Bulk Mounting Style: Through Hole Package: TO-220-3 Full Pack Manufacturer Device Package: TO-220F Standard Package: 50 Catalog: NPN Transistors Power - Max: 25W Voltage - Collector Emitter Breakdown (Max): 60V Current - Collector (Ic) (Max): 4A Transistor Type: NPN - Darlington Current - Collector Cutoff (Max): 10µA (ICBO) Frequency - Transition: 60MHz Vce Saturation (Max) @ Ib Ic: 1.5V @ 10mA 3A DC Current Gain (hFE) (Min) @ Ic Vce: 2000 @ 3A 4V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 053665-2SD1796 Category: Discrete Semiconductor Products Family: Transistors (BJT) - Single Packaging: Bulk Mounting Style: Through Hole Package: TO-220-3 Full Pack Manufacturer Device Package: TO-220F Standard Package: 50 Catalog: NPN Transistors Power - Max: 25W Voltage - Collector Emitter Breakdown (Max): 60V Current - Collector (Ic) (Max): 4A Transistor Type: NPN - Darlington Current - Collector Cutoff (Max): 10µA (ICBO) Frequency - Transition: 60MHz Vce Saturation (Max) @ Ib Ic: 1.5V @ 10mA 3A DC Current Gain (hFE) (Min) @ Ic Vce: 2000 @ 3A 4V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 053665-2SD1796 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
053665-2SD1796
Discrete Semiconductor Products 053665-2SD1796
Manufacturer: Rohm Semiconductor Win Source Part Number: 053665-2SD1796 Category: Discrete Semiconductor Products Family: Transistors (BJT) - Single Packaging: Bulk Mounting Style: Through Hole Package: TO-220-3 Full Pack Manufacturer Device Package: TO-220F Standard Package: 50 Catalog: NPN Transistors Power - Max: 25W Voltage - Collector Emitter Breakdown (Max): 60V Current - Collector (Ic) (Max): 4A Transistor Type: NPN - Darlington Current - Collector Cutoff (Max): 10µA (ICBO) Frequency - Transition: 60MHz Vce Saturation (Max) @ Ib Ic: 1.5V @ 10mA 3A DC Current Gain (hFE) (Min) @ Ic Vce: 2000 @ 3A 4V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 053665-2SD1796
Category: Discrete Semiconductor Products
Family: Transistors (BJT) - Single
Packaging: Bulk
Mounting Style: Through Hole
Package: TO-220-3 Full Pack
Manufacturer Device Package: TO-220F
Standard Package: 50
Catalog: NPN Transistors
Power - Max: 25W
Voltage - Collector Emitter Breakdown (Max): 60V
Current - Collector (Ic) (Max): 4A
Transistor Type: NPN - Darlington
Current - Collector Cutoff (Max): 10µA (ICBO)
Frequency - Transition: 60MHz
Vce Saturation (Max) @ Ib Ic: 1.5V @ 10mA 3A
DC Current Gain (hFE) (Min) @ Ic Vce: 2000 @ 3A 4V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 053665-2SD1796
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data