ROHM Semiconductor USA, LLC Discrete Semiconductor Products 2SC6097-TL-E

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 053661-2SC6097-TL-E Category: Discrete Semiconductor Products Family: Transistors (BJT) - Single Packaging: Reel Mounting Style: SMD/SMT Package: TO-252-3 DPak (2 Leads + Tab) SC-63 Manufacturer Device Package: 2-TP-FA Standard Package: 1 Catalog: NPN Transistors Power - Max: 800mW Voltage - Collector Emitter Breakdown (Max): 60V Current - Collector (Ic) (Max): 3A Transistor Type: NPN Current - Collector Cutoff (Max): 1µA (ICBO) Frequency - Transition: 390MHz Vce Saturation (Max) @ Ib Ic: 135mV @ 100mA 1A DC Current Gain (hFE) (Min) @ Ic Vce: 300 @ 100mA 2V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 053661-2SC6097-TL-E Category: Discrete Semiconductor Products Family: Transistors (BJT) - Single Packaging: Reel Mounting Style: SMD/SMT Package: TO-252-3 DPak (2 Leads + Tab) SC-63 Manufacturer Device Package: 2-TP-FA Standard Package: 1 Catalog: NPN Transistors Power - Max: 800mW Voltage - Collector Emitter Breakdown (Max): 60V Current - Collector (Ic) (Max): 3A Transistor Type: NPN Current - Collector Cutoff (Max): 1µA (ICBO) Frequency - Transition: 390MHz Vce Saturation (Max) @ Ib Ic: 135mV @ 100mA 1A DC Current Gain (hFE) (Min) @ Ic Vce: 300 @ 100mA 2V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 053661-2SC6097-TL-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
053661-2SC6097-TL-E
Discrete Semiconductor Products 053661-2SC6097-TL-E
Manufacturer: Rohm Semiconductor Win Source Part Number: 053661-2SC6097-TL-E Category: Discrete Semiconductor Products Family: Transistors (BJT) - Single Packaging: Reel Mounting Style: SMD/SMT Package: TO-252-3 DPak (2 Leads + Tab) SC-63 Manufacturer Device Package: 2-TP-FA Standard Package: 1 Catalog: NPN Transistors Power - Max: 800mW Voltage - Collector Emitter Breakdown (Max): 60V Current - Collector (Ic) (Max): 3A Transistor Type: NPN Current - Collector Cutoff (Max): 1µA (ICBO) Frequency - Transition: 390MHz Vce Saturation (Max) @ Ib Ic: 135mV @ 100mA 1A DC Current Gain (hFE) (Min) @ Ic Vce: 300 @ 100mA 2V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 053661-2SC6097-TL-E
Category: Discrete Semiconductor Products
Family: Transistors (BJT) - Single
Packaging: Reel
Mounting Style: SMD/SMT
Package: TO-252-3 DPak (2 Leads + Tab) SC-63
Manufacturer Device Package: 2-TP-FA
Standard Package: 1
Catalog: NPN Transistors
Power - Max: 800mW
Voltage - Collector Emitter Breakdown (Max): 60V
Current - Collector (Ic) (Max): 3A
Transistor Type: NPN
Current - Collector Cutoff (Max): 1µA (ICBO)
Frequency - Transition: 390MHz
Vce Saturation (Max) @ Ib Ic: 135mV @ 100mA 1A
DC Current Gain (hFE) (Min) @ Ic Vce: 300 @ 100mA 2V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 053661-2SC6097-TL-E
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data