ROHM Semiconductor USA, LLC OEM Parts - OEM Parts (0 - 9) - 2SC5867 2SC5867

Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983250-2SC5867 Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Collector Emitter Voltage (VCEO): 50 V Max Collector Current: 3 A
Request a Quote
Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983250-2SC5867 Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Collector Emitter Voltage (VCEO): 50 V Max Collector Current: 3 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 2SC5867 - 983250-2SC5867 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 2SC5867
983250-2SC5867
OEM Parts - OEM Parts (0 - 9) - 2SC5867 983250-2SC5867
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983250-2SC5867 Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Collector Emitter Voltage (VCEO): 50 V Max Collector Current: 3 A

Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 983250-2SC5867
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Collector Emitter Voltage (VCEO): 50 V
Max Collector Current: 3 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 983250-2SC5867
Product Name OEM Parts - OEM Parts (0 - 9) - 2SC5867
Unlock Full Specs
to access all available technical data

Similar Products