ROHM Semiconductor USA, LLC Discrete Semiconductor Products 2SC5730TLQ

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 097804-2SC5730TLQ Category: Discrete Semiconductor Products Family: Transistors - Bipolar (BJT) - Single Packaging: Reel Mounting Style: SMD/SMT Package: SC-96 Manufacturer Device Package: TSMT3 Power - Max: 500mW Voltage - Collector Emitter Breakdown (Max): 30V Current - Collector (Ic) (Max): 1A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 300mV @ 50mA, 500mA Current - Collector Cutoff (Max): 1μA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 120 @ 100mA, 2V Frequency - Transition: 270MHz Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 097804-2SC5730TLQ Category: Discrete Semiconductor Products Family: Transistors - Bipolar (BJT) - Single Packaging: Reel Mounting Style: SMD/SMT Package: SC-96 Manufacturer Device Package: TSMT3 Power - Max: 500mW Voltage - Collector Emitter Breakdown (Max): 30V Current - Collector (Ic) (Max): 1A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 300mV @ 50mA, 500mA Current - Collector Cutoff (Max): 1μA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 120 @ 100mA, 2V Frequency - Transition: 270MHz Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 097804-2SC5730TLQ - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
097804-2SC5730TLQ
Discrete Semiconductor Products 097804-2SC5730TLQ
Manufacturer: Rohm Semiconductor Win Source Part Number: 097804-2SC5730TLQ Category: Discrete Semiconductor Products Family: Transistors - Bipolar (BJT) - Single Packaging: Reel Mounting Style: SMD/SMT Package: SC-96 Manufacturer Device Package: TSMT3 Power - Max: 500mW Voltage - Collector Emitter Breakdown (Max): 30V Current - Collector (Ic) (Max): 1A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 300mV @ 50mA, 500mA Current - Collector Cutoff (Max): 1μA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 120 @ 100mA, 2V Frequency - Transition: 270MHz Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 097804-2SC5730TLQ
Category: Discrete Semiconductor Products
Family: Transistors - Bipolar (BJT) - Single
Packaging: Reel
Mounting Style: SMD/SMT
Package: SC-96
Manufacturer Device Package: TSMT3
Power - Max: 500mW
Voltage - Collector Emitter Breakdown (Max): 30V
Current - Collector (Ic) (Max): 1A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 300mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 1μA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 120 @ 100mA, 2V
Frequency - Transition: 270MHz
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 097804-2SC5730TLQ
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data